PNP resistor-equipped transistor with built-in bias resistors R1 = 4.7 kΩ and R2 = 4.7 kΩ, designed for digital switching in automotive and industrial applications. Housed in a DFN1006-3 (SOT883) package measuring 1 mm × 0.6 mm × 0.48 mm, it supports a maximum collector-emitter voltage of -50 V and a collector current of -100 mA. Total power dissipation is rated at 250 mW at 25 °C ambient, with a maximum junction temperature of 150 °C. Thermal resistance from junction to ambient is 500 K/W. The device is AEC-Q101 qualified and features a DC current gain (hFE) of at least 30 at -10 mA collector current. Collector-emitter saturation voltage is no more than 150 mV at -10 mA collector current and -0.5 mA base current.
PNP Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package.
NPN complement: PDTC143EM
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087184-PDTA143EM,31
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DFN1006-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 30 @ 10mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
PDTA143E series - PNP resistor-equipped transistors; R1 = 4.7 kΩ, R2 = 4.7 kΩ DFN 3-Pin Product overview: PDTA143EM,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include transistor, BJT, switching, amplification, DFN, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTA143EM,315 can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon
TRANS PREBIAS PNP 50V SOT883
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount SOT-883
TRANS PREBIAS PNP 50V SOT883
RF TRANSISTOR ROHS COMPLIANT: YES
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | PDTA143EM,315 | 1087184-PDTA143EM,315 | 292-PDTA143EM,315 | PDTA143EM,315 | 1727-PDTA143EM,315DKR-ND | PDTA143EM,315 | 29AK3056 |
| Product Name | 50 V, 100 mA PNP resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 4.7 kΩ | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA143EM,315 | DFN Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor Rohs Compliant Nexperia | |
| Package Type | SOT883 SOT883 | SOT3; DFN1006-3 | SOT883 | SC-101, SOT-883 | SC-101, SOT-883 | TO-3 | |
| Transistor Grade / Operating Range | Industrial; Automotive | ||||||
| Polarity | PNP; PNP - Pre-Biased | PNP | PNP | ||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT) |