Nexperia B.V. PNP resistor-equipped transistor; R1 = 22 kΩ, R2 = open PDTA124TU,115

Description
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC124TU Features and benefits Built-in bias resistors Simplified circuit design Reduction of component count Reduced pick and place costs AEC-Q101 qualified Applications General purpose switching and amplification Inverter and interface circuits Circuit driver
Request a Quote
Description
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC124TU Features and benefits Built-in bias resistors Simplified circuit design Reduction of component count Reduced pick and place costs AEC-Q101 qualified Applications General purpose switching and amplification Inverter and interface circuits Circuit driver
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP resistor-equipped transistor with integrated R1 bias resistor of 22 kΩ and R2 open, housed in a SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm. Rated for a maximum collector-emitter voltage of -50 V and collector current of -100 mA, with a total power dissipation of 200 mW at 25 °C. AEC-Q101 qualified. Junction temperature range extends to 150 °C. NPN complement is PDTC124TU.

Datasheet Summary
Powered by GS/AI

PNP resistor-equipped transistor with integrated R1 bias resistor of 22 kΩ and R2 open, housed in a SOT323 (SC-70) surface-mounted package measuring 2 mm × 1.25 mm × 0.95 mm. Rated for a maximum collector-emitter voltage of -50 V and collector current of -100 mA, with a total power dissipation of 200 mW at 25 °C. AEC-Q101 qualified. Junction temperature range extends to 150 °C. NPN complement is PDTC124TU.

Suppliers

Company
Product
Description
Supplier Links
PNP resistor-equipped transistor; R1 = 22 kΩ, R2 = open - PDTA124TU,115 - Nexperia B.V.
Nijmegen, Netherlands
PNP resistor-equipped transistor; R1 = 22 kΩ, R2 = open
PDTA124TU,115
PNP resistor-equipped transistor; R1 = 22 kΩ, R2 = open PDTA124TU,115
PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC124TU Features and benefits Built-in bias resistors Simplified circuit design Reduction of component count Reduced pick and place costs AEC-Q101 qualified Applications General purpose switching and amplification Inverter and interface circuits Circuit driver

PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

NPN complement: PDTC124TU

Features and benefits

  • Built-in bias resistors
  • Simplified circuit design
  • Reduction of component count
  • Reduced pick and place costs
  • AEC-Q101 qualified

Applications

  • General purpose switching and amplification
  • Inverter and interface circuits
  • Circuit driver
Supplier's Site Datasheet
 - PDTA124TU,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA124TU,115 - 1087179-PDTA124TU,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA124TU,115
1087179-PDTA124TU,115
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA124TU,115 1087179-PDTA124TU,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087179-PDTA124TU,11 5 Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 22k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-323-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 150mV @ 500μA, 10mA Collector Cut-off Current(Max): 1μA Typical Gain (hFE) (Min): 100 @ 1mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087179-PDTA124TU,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-323-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 500μA, 10mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 100 @ 1mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
22 kOhm Bipolar Transistor
292-PDTA124TU,115
22 kOhm Bipolar Transistor 292-PDTA124TU,115
PDTA124T series - PNP resistor-equipped transistors; R1 = 22 kOhm, R2 = open SC-70 3-Pin Product overview: PDTA124TU,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 kOhm. Search-friendly keywords include transistor, BJT, switching, amplification, 22 kOhm, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTA124TU,115 can be used for catalog matching and distributor lookup.

PDTA124T series - PNP resistor-equipped transistors; R1 = 22 kOhm, R2 = open SC-70 3-Pin Product overview: PDTA124TU,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 kOhm. Search-friendly keywords include transistor, BJT, switching, amplification, 22 kOhm, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-PDTA124TU,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-3020-2-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-3020-2-ND
Single, Pre-Biased Bipolar Transistors 1727-3020-2-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SOT-323

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SOT-323

Buy Now Datasheet
Rf Transistor Rohs Compliant Nexperia - 29AK3053 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor Rohs Compliant Nexperia
29AK3053
Rf Transistor Rohs Compliant Nexperia 29AK3053
RF TRANSISTOR ROHS COMPLIANT: YES

RF TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTA124TU,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTA124TU,115
TRANS PREBIAS PNP 50V SOT323

TRANS PREBIAS PNP 50V SOT323

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number PDTA124TU,115 PDTA124TU,115 1087179-PDTA124TU,115 292-PDTA124TU,115 1727-3020-2-ND 29AK3053 PDTA124TU,115
Product Name PNP resistor-equipped transistor; R1 = 22 kΩ, R2 = open TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - PDTA124TU,115 22 kOhm Bipolar Transistor Single, Pre-Biased Bipolar Transistors Rf Transistor Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT323; SOT323 SOT323 SOT323 SOT3; SOT323; SOT-323-3 SOT323; SC-70, SOT-323 TO-3 SOT323; SC-70, SOT-323
Polarity PNP PNP; PNP - Pre-Biased PNP
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data