Nexperia B.V. PNP resistor-equipped transistor; R1 = 2.2 kΩ, R2 = open PDTA123TT,235

Description
PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123TT Features and benefits Built-in bias resistors Simplified circuit design Reduction of component count Reduced pick and place costs 100 mA output current capability AEC-Q101 qualified Applications Digital applications Cost-saving alternative for BC857 series in digital applications Controlling IC inputs Switching loads
Request a Quote Datasheet
Description
PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123TT Features and benefits Built-in bias resistors Simplified circuit design Reduction of component count Reduced pick and place costs 100 mA output current capability AEC-Q101 qualified Applications Digital applications Cost-saving alternative for BC857 series in digital applications Controlling IC inputs Switching loads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PNP resistor-equipped transistor; R1 = 2.2 kΩ, R2 = open - PDTA123TT,235 - Nexperia B.V.
Nijmegen, Netherlands
PNP resistor-equipped transistor; R1 = 2.2 kΩ, R2 = open
PDTA123TT,235
PNP resistor-equipped transistor; R1 = 2.2 kΩ, R2 = open PDTA123TT,235
PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123TT Features and benefits Built-in bias resistors Simplified circuit design Reduction of component count Reduced pick and place costs 100 mA output current capability AEC-Q101 qualified Applications Digital applications Cost-saving alternative for BC857 series in digital applications Controlling IC inputs Switching loads

PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package.

NPN complement: PDTC123TT

Features and benefits

  • Built-in bias resistors
  • Simplified circuit design
  • Reduction of component count
  • Reduced pick and place costs
  • 100 mA output current capability
  • AEC-Q101 qualified

Applications

  • Digital applications
  • Cost-saving alternative for BC857 series in digital applications
  • Controlling IC inputs
  • Switching loads
Supplier's Site Datasheet
 - PDTA123TT,235 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon, TO-236AB

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - PDTA123TT,235-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
PDTA123TT,235-ND
Single, Pre-Biased Bipolar Transistors PDTA123TT,235-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250mW Surface Mount TO-236AB

Buy Now Datasheet
Rf Transistor Rohs Compliant Nexperia - 29AK3041 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor Rohs Compliant Nexperia
29AK3041
Rf Transistor Rohs Compliant Nexperia 29AK3041
RF TRANSISTOR ROHS COMPLIANT: YES

RF TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PDTA123TT,235 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PDTA123TT,235
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PDTA123TT,235
TRANS PREBIAS PNP 50V TO236AB

TRANS PREBIAS PNP 50V TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number PDTA123TT,235 PDTA123TT,235 PDTA123TT,235-ND 29AK3041 PDTA123TT,235
Product Name PNP resistor-equipped transistor; R1 = 2.2 kΩ, R2 = open Single, Pre-Biased Bipolar Transistors Rf Transistor Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 Automotive
Polarity PNP PNP
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR)
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data