Nexperia B.V. PNP resistor-equipped transistor; R1 = 1 kΩ, R2 = 1 kΩ PDTA113EMB,315

Description
PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC113EMB. Features and benefits 100 mA output current capability Reduces component count Built-in bias resistors Reduces pick and place costs Simplifies circuit design AEC-Q101 qualified Leadless ultra small SMD plastic package Low package height of 0.37 mm Applications Low-current peripheral driver Control of IC inputs Replaces general-purpose transistors in digital applications Mobile applications
Request a Quote Datasheet
Description
PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC113EMB. Features and benefits 100 mA output current capability Reduces component count Built-in bias resistors Reduces pick and place costs Simplifies circuit design AEC-Q101 qualified Leadless ultra small SMD plastic package Low package height of 0.37 mm Applications Low-current peripheral driver Control of IC inputs Replaces general-purpose transistors in digital applications Mobile applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PNP resistor-equipped transistor; R1 = 1 kΩ, R2 = 1 kΩ - PDTA113EMB,315 - Nexperia B.V.
Nijmegen, Netherlands
PNP resistor-equipped transistor; R1 = 1 kΩ, R2 = 1 kΩ
PDTA113EMB,315
PNP resistor-equipped transistor; R1 = 1 kΩ, R2 = 1 kΩ PDTA113EMB,315
PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC113EMB. Features and benefits 100 mA output current capability Reduces component count Built-in bias resistors Reduces pick and place costs Simplifies circuit design AEC-Q101 qualified Leadless ultra small SMD plastic package Low package height of 0.37 mm Applications Low-current peripheral driver Control of IC inputs Replaces general-purpose transistors in digital applications Mobile applications

PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package.

NPN complement: PDTC113EMB.

Features and benefits

  • 100 mA output current capability
  • Reduces component count
  • Built-in bias resistors
  • Reduces pick and place costs
  • Simplifies circuit design
  • AEC-Q101 qualified
  • Leadless ultra small SMD plastic package
  • Low package height of 0.37 mm

Applications

  • Low-current peripheral driver
  • Control of IC inputs
  • Replaces general-purpose transistors in digital applications
  • Mobile applications
Supplier's Site Datasheet
 - PDTA113EMB,315 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTA113EMB,315DKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTA113EMB,315DKR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTA113EMB,315DKR-ND
TRANS PREBIAS PNP 50V 0.1A 3DFN

TRANS PREBIAS PNP 50V 0.1A 3DFN

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTA113EMB,315CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTA113EMB,315CT-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTA113EMB,315CT-ND
TRANS PREBIAS PNP 50V 0.1A 3DFN

TRANS PREBIAS PNP 50V 0.1A 3DFN

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTA113EMB,315TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTA113EMB,315TR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTA113EMB,315TR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 180MHz 250mW Surface Mount DFN1006B-3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 180MHz 250mW Surface Mount DFN1006B-3

Buy Now Datasheet
Rf Transistor Rohs Compliant Nexperia - 29AK3013 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor Rohs Compliant Nexperia
29AK3013
Rf Transistor Rohs Compliant Nexperia 29AK3013
RF TRANSISTOR ROHS COMPLIANT: YES

RF TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors RF Transistors
Product Number PDTA113EMB,315 PDTA113EMB,315 1727-PDTA113EMB,315DKR-ND 29AK3013
Product Name PNP resistor-equipped transistor; R1 = 1 kΩ, R2 = 1 kΩ Single, Pre-Biased Bipolar Transistors Rf Transistor Rohs Compliant Nexperia
Package Type SOT883B SOT883B SOT883B 3-XFDFN TO-3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A NPN medium power transistors - BC54-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
9 suppliers
PNP resistor-equipped transistor; R1 = 10 kΩ, R2 = 47 kΩ - PDTA114YM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
Transistor Grade / Operating Range Industrial; Automotive
View Details
6 suppliers
50 V, 100 mA NPN general-purpose transistors - 2PC4617RMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
6 suppliers