Nexperia B.V. Common-mode EMI filter for differential channels with integrated ESD protection PCMF2USB3S/CZ

Description
Common-mode ElectroMagnetic Interference (EMI) filters with integrated ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated. Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line. Table 1.Product overview Type number - Number of channels - Package Name PCMF1USB3S 1 WLCSP5 PCMF2USB3S 2 WLCSP10 PCMF3USB3S 3 WLCSP15 Features and benefits One, two and three differential channels common-mode EMI filter with integrated ESD protection Superior common-mode suppression over a wide frequency range Extremely high symmetry between line pairs ESD protection up to ±15 kV contact discharge according to IEC 61000-4-2 Superior RF performance compared to other integrated filters or discrete filters with external ESD protection Industry-standard WLCSP5, 10 and 15 packages for smallest footprint Applications Smartphone, cellular and cordless phone USB3.2, USB2.0, HDMI2.0, HDMI1.4 General-purpose EMI and Radio-Frequency Interference (RFI) filter and downstream ESD protection Tablet PC and Mobile Internet Device (MID) MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)
Request a Quote Datasheet
Description
Common-mode ElectroMagnetic Interference (EMI) filters with integrated ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated. Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line. Table 1.Product overview Type number - Number of channels - Package Name PCMF1USB3S 1 WLCSP5 PCMF2USB3S 2 WLCSP10 PCMF3USB3S 3 WLCSP15 Features and benefits One, two and three differential channels common-mode EMI filter with integrated ESD protection Superior common-mode suppression over a wide frequency range Extremely high symmetry between line pairs ESD protection up to ±15 kV contact discharge according to IEC 61000-4-2 Superior RF performance compared to other integrated filters or discrete filters with external ESD protection Industry-standard WLCSP5, 10 and 15 packages for smallest footprint Applications Smartphone, cellular and cordless phone USB3.2, USB2.0, HDMI2.0, HDMI1.4 General-purpose EMI and Radio-Frequency Interference (RFI) filter and downstream ESD protection Tablet PC and Mobile Internet Device (MID) MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB3S/CZ - Nexperia B.V.
Nijmegen, Netherlands
Common-mode EMI filter for differential channels with integrated ESD protection
PCMF2USB3S/CZ
Common-mode EMI filter for differential channels with integrated ESD protection PCMF2USB3S/CZ
Common-mode ElectroMagnetic Interference (EMI) filters with integrated ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated. Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line. Table 1.Product overview Type number - Number of channels - Package Name PCMF1USB3S 1 WLCSP5 PCMF2USB3S 2 WLCSP10 PCMF3USB3S 3 WLCSP15 Features and benefits One, two and three differential channels common-mode EMI filter with integrated ESD protection Superior common-mode suppression over a wide frequency range Extremely high symmetry between line pairs ESD protection up to ±15 kV contact discharge according to IEC 61000-4-2 Superior RF performance compared to other integrated filters or discrete filters with external ESD protection Industry-standard WLCSP5, 10 and 15 packages for smallest footprint Applications Smartphone, cellular and cordless phone USB3.2, USB2.0, HDMI2.0, HDMI1.4 General-purpose EMI and Radio-Frequency Interference (RFI) filter and downstream ESD protection Tablet PC and Mobile Internet Device (MID) MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)

Common-mode ElectroMagnetic Interference (EMI) filters with integrated ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated.

Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line.

Table 1.Product overview

Type number

-

Number of channels

-

Package Name

PCMF1USB3S

1

WLCSP5

PCMF2USB3S

2

WLCSP10

PCMF3USB3S

3

WLCSP15

Features and benefits

  • One, two and three differential channels common-mode EMI filter with integrated ESD protection
  • Superior common-mode suppression over a wide frequency range
  • Extremely high symmetry between line pairs
  • ESD protection up to ±15 kV contact discharge according to IEC 61000-4-2
  • Superior RF performance compared to other integrated filters or discrete filters with external ESD protection
  • Industry-standard WLCSP5, 10 and 15 packages for smallest footprint

Applications

  • Smartphone, cellular and cordless phone
  • USB3.2, USB2.0, HDMI2.0, HDMI1.4
  • General-purpose EMI and Radio-Frequency Interference (RFI) filter and downstream ESD protection
  • Tablet PC and Mobile Internet Device (MID)
  • MIPI D-PHY as used in Camera Serial Interface (CSI) and Display Serial Interface (DSI)
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number PCMF2USB3S/CZ
Product Name Common-mode EMI filter for differential channels with integrated ESD protection
Mounting / Packaging WLCSP10_4-2-4 WLCSP10_4-2-4
Unlock Full Specs
to access all available technical data

Similar Products

Single-channel common-mode filter with integrated ESD protection network - IP3319CX6,135 - Nexperia B.V.
Specs
Mounting / Packaging OL-IP3319CX6 OL-IP3319CX6
Standards and Certifications RoHS
View Details
ESD protection for in-vehicle networks - PESD2IVN27T-QR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
Ultra low capacitance quadruple rail-to-rail ESD protection - PRTR5V0U4D,125 - Nexperia B.V.
Specs
Mounting / Packaging SOT457 SOT457
Standards and Certifications RoHS
View Details
ESD protection for high-speed interfaces - PESD4USB5U-TTSAX - Nexperia B.V.
Specs
Mounting / Packaging SOT1165D SOT1165D
Standards and Certifications RoHS
View Details
2 suppliers