Common-mode EMI filter with integrated ESD protection for a single differential channel, designed for low insertion loss in high-speed signals and common-mode noise attenuation. Packaged in a WLCSP5 wafer-level chip-scale package with 5 bumps arranged in a 2-1-2 configuration, measuring up to 0.82 mm in length and 1.22 mm in width. Provides ESD protection up to ±15 kV contact discharge per IEC61000-4-2 on input pins and ±2 kV on output pins. Operating ambient temperature range is -40 °C to +85 °C. Designed for applications including HDMI 1.4 and mobile devices.
Common-mode ElectroMagnetic Interference (EMI) filters with integrated ElectroStatic Discharge (ESD) protection for one, two and three differential channels. The devices are designed to provide low insertion loss for differential high-speed signals on each channel while unwanted common-mode signals are attenuated.
Each differential channel incorporates two signal lines that are coupled by integrated coils. Diodes provide protection to downstream components from ESD voltages up to ±15 kV on each signal line.
Features and benefits
| Nexperia B.V. | |
|---|---|
| Product Category | Electrostatic Discharge (ESD) Suppressors |
| Product Number | PCMF1HDMI14SZ |
| Product Name | Common-mode EMI filter for differential channels with integrated ESD protection |
| Mounting / Packaging | WLCSP5_2-1-2 WLCSP5_2-1-2 |