Nexperia B.V. 50 V, 3 A PNP low VCEsat transistor PBSS5350X,146

Description
PNP low VCEsat transistor in a SOT89 Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4350X Features and benefits SOT89 (SC-62) package Low collector-emitter saturation voltage VCEsat High collector current capability: IC and ICM Higher efficiency leading to less heat generation Reduced printed-circuit board requirements Applications Power management DC/DC converters Supply line switching Battery charger LCD backlighting Peripheral drivers Driver in low supply voltage applications (e.g. lamps and LEDs) Inductive load driver (e.g. relays, buzzers and motors)
Request a Quote
Description
PNP low VCEsat transistor in a SOT89 Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4350X Features and benefits SOT89 (SC-62) package Low collector-emitter saturation voltage VCEsat High collector current capability: IC and ICM Higher efficiency leading to less heat generation Reduced printed-circuit board requirements Applications Power management DC/DC converters Supply line switching Battery charger LCD backlighting Peripheral drivers Driver in low supply voltage applications (e.g. lamps and LEDs) Inductive load driver (e.g. relays, buzzers and motors)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP low VCEsat transistor in a SOT89 surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm, rated for a collector-emitter voltage of -50 V, a continuous collector current of -3 A, and a peak collector current of -5 A. It has a collector-emitter saturation resistance of 90 to 135 mΩ at -2 A and -200 mA base current. The device is AEC-Q101 qualified for automotive use.

Datasheet Summary
Powered by GS/AI

PNP low VCEsat transistor in a SOT89 surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm, rated for a collector-emitter voltage of -50 V, a continuous collector current of -3 A, and a peak collector current of -5 A. It has a collector-emitter saturation resistance of 90 to 135 mΩ at -2 A and -200 mA base current. The device is AEC-Q101 qualified for automotive use.

Suppliers

Company
Product
Description
Supplier Links
50 V, 3 A PNP low VCEsat transistor - PBSS5350X,146 - Nexperia B.V.
Nijmegen, Netherlands
50 V, 3 A PNP low VCEsat transistor
PBSS5350X,146
50 V, 3 A PNP low VCEsat transistor PBSS5350X,146
PNP low VCEsat transistor in a SOT89 Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4350X Features and benefits SOT89 (SC-62) package Low collector-emitter saturation voltage VCEsat High collector current capability: IC and ICM Higher efficiency leading to less heat generation Reduced printed-circuit board requirements Applications Power management DC/DC converters Supply line switching Battery charger LCD backlighting Peripheral drivers Driver in low supply voltage applications (e.g. lamps and LEDs) Inductive load driver (e.g. relays, buzzers and motors)

PNP low VCEsat transistor in a SOT89 Surface-Mounted Device (SMD) plastic package.

NPN complement: PBSS4350X

Features and benefits

  • SOT89 (SC-62) package
  • Low collector-emitter saturation voltage VCEsat
  • High collector current capability: IC and ICM
  • Higher efficiency leading to less heat generation
  • Reduced printed-circuit board requirements

Applications

  • Power management
    • DC/DC converters
    • Supply line switching
    • Battery charger
    • LCD backlighting
  • Peripheral drivers
    • Driver in low supply voltage applications (e.g. lamps and LEDs)
    • Inductive load driver (e.g. relays, buzzers and motors)
Supplier's Site Datasheet
Singapore, Singapore
50 V 3 A SOT-89 Bipolar Transistor
276-PBSS5350X,146
50 V 3 A SOT-89 Bipolar Transistor 276-PBSS5350X,146
PBSS5350X - 50 V, 3 A PNP low VCEsat (BISS) transistor SOT-89 3-Pin Product overview: PBSS5350X,146 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 V, 3 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 50 V, 3 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5350X,146 can be used for catalog matching and distributor lookup.

PBSS5350X - 50 V, 3 A PNP low VCEsat (BISS) transistor SOT-89 3-Pin Product overview: PBSS5350X,146 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 V, 3 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 50 V, 3 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5350X,146 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-PBSS5350X,146TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS5350X,146TR-ND
Single Bipolar Transistors 1727-PBSS5350X,146TR-ND
Bipolar (BJT) Transistor PNP 50V 3A 100MHz 1.6W Surface Mount SOT-89

Bipolar (BJT) Transistor PNP 50V 3A 100MHz 1.6W Surface Mount SOT-89

Buy Now Datasheet
 - PBSS5350X,146 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 3A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon, TO-243AA

Small Signal Bipolar Transistor, 3A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon, TO-243AA

Supplier's Site Datasheet
Transistor, Bipolar Rohs Compliant Nexperia - 29AK2937 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
29AK2937
Transistor, Bipolar Rohs Compliant Nexperia 29AK2937
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PBSS5350X,146 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBSS5350X,146
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBSS5350X,146
TRANS PNP 50V 3A SOT89

TRANS PNP 50V 3A SOT89

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PBSS5350X,146 276-PBSS5350X,146 1727-PBSS5350X,146TR-ND PBSS5350X,146 29AK2937 PBSS5350X,146
Product Name 50 V, 3 A PNP low VCEsat transistor 50 V 3 A SOT-89 Bipolar Transistor Single Bipolar Transistors Transistor, Bipolar Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT89; SOT89 SOT89 SOT89; TO-243AA SOT89 TO-3 AEC-Q100
Polarity PNP PNP
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data