Nexperia B.V. 20 V low VCEsat PNP transistor PBSS5320D,115

Description
PNP low VCEsat transistor in a SOT457 (SC-74) plastic package. Features and benefits Low collector-emitter saturation voltage High current capability Improved device reliability due to reduced heat generation Applications Supply line switching circuits Battery management applications DC/DC converter applications Strobe flash units Heavy duty battery powered equipment (motor and lamp drivers)
Request a Quote
Description
PNP low VCEsat transistor in a SOT457 (SC-74) plastic package. Features and benefits Low collector-emitter saturation voltage High current capability Improved device reliability due to reduced heat generation Applications Supply line switching circuits Battery management applications DC/DC converter applications Strobe flash units Heavy duty battery powered equipment (motor and lamp drivers)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP transistor with a maximum collector-emitter voltage of -20 V and a peak collector current of -5 A, designed for switching applications in battery-powered systems and DC/DC converters. It features a low collector-emitter saturation voltage and is housed in a TSOP6 (SOT457) surface-mounted package measuring 3.0 mm by 1.7 mm, with a thermal resistance from junction to ambient of 160 K/W on a 6 cm² copper pad. The device is AEC-Q101 qualified for automotive use and operates within a junction temperature range of -65 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

PNP transistor with a maximum collector-emitter voltage of -20 V and a peak collector current of -5 A, designed for switching applications in battery-powered systems and DC/DC converters. It features a low collector-emitter saturation voltage and is housed in a TSOP6 (SOT457) surface-mounted package measuring 3.0 mm by 1.7 mm, with a thermal resistance from junction to ambient of 160 K/W on a 6 cm² copper pad. The device is AEC-Q101 qualified for automotive use and operates within a junction temperature range of -65 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
20 V low VCEsat PNP transistor - PBSS5320D,115 - Nexperia B.V.
Nijmegen, Netherlands
20 V low VCEsat PNP transistor
PBSS5320D,115
20 V low VCEsat PNP transistor PBSS5320D,115
PNP low VCEsat transistor in a SOT457 (SC-74) plastic package. Features and benefits Low collector-emitter saturation voltage High current capability Improved device reliability due to reduced heat generation Applications Supply line switching circuits Battery management applications DC/DC converter applications Strobe flash units Heavy duty battery powered equipment (motor and lamp drivers)

PNP low VCEsat transistor in a SOT457 (SC-74) plastic package.

Features and benefits

  • Low collector-emitter saturation voltage
  • High current capability
  • Improved device reliability due to reduced heat generation

Applications

  • Supply line switching circuits
  • Battery management applications
  • DC/DC converter applications
  • Strobe flash units
  • Heavy duty battery powered equipment (motor and lamp drivers)
Supplier's Site Datasheet
 - PBSS5320D,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 3A I(C), 20V V(BR)CEO, 1-Element, PNP, Silicon

Small Signal Bipolar Transistor, 3A I(C), 20V V(BR)CEO, 1-Element, PNP, Silicon

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - PBSS5320D,115 - 1086518-PBSS5320D,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PBSS5320D,115
1086518-PBSS5320D,115
TRANSISTORS - Transistors (BJT) - Single - PBSS5320D,115 1086518-PBSS5320D,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1086518-PBSS5320D,11 5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 6-TSOP Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 400mV @ 300mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 150 @ 2A, 2V Maximum Power Dissipation: 750mW Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086518-PBSS5320D,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-TSOP
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 400mV @ 300mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 150 @ 2A, 2V
Maximum Power Dissipation: 750mW
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
20 V Bipolar Transistor
276-PBSS5320D,115
20 V Bipolar Transistor 276-PBSS5320D,115
PBSS5320D - 20 V low VCEsat PNP transistor TSOP 6-Pin Product overview: PBSS5320D,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 V. Search-friendly keywords include transistor, BJT, switching, amplification, 20 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5320D,115 can be used for catalog matching and distributor lookup.

PBSS5320D - 20 V low VCEsat PNP transistor TSOP 6-Pin Product overview: PBSS5320D,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 V. Search-friendly keywords include transistor, BJT, switching, amplification, 20 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5320D,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-5769-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5769-1-ND
Single Bipolar Transistors 1727-5769-1-ND
Bipolar (BJT) Transistor PNP 20V 3A 100MHz 750mW Surface Mount 6-TSOP

Bipolar (BJT) Transistor PNP 20V 3A 100MHz 750mW Surface Mount 6-TSOP

Buy Now Datasheet
Single Bipolar Transistors - 1727-5769-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5769-6-ND
Single Bipolar Transistors 1727-5769-6-ND
Bipolar (BJT) Transistor PNP 20V 3A 100MHz 750mW Surface Mount 6-TSOP

Bipolar (BJT) Transistor PNP 20V 3A 100MHz 750mW Surface Mount 6-TSOP

Buy Now Datasheet
Single Bipolar Transistors - 1727-5769-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5769-2-ND
Single Bipolar Transistors 1727-5769-2-ND
Bipolar (BJT) Transistor PNP 20V 3A 100MHz 750mW Surface Mount 6-TSOP

Bipolar (BJT) Transistor PNP 20V 3A 100MHz 750mW Surface Mount 6-TSOP

Buy Now Datasheet
Transistor, Bipolar Rohs Compliant Nexperia - 29AK2926 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
29AK2926
Transistor, Bipolar Rohs Compliant Nexperia 29AK2926
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number PBSS5320D,115 PBSS5320D,115 1086518-PBSS5320D,115 276-PBSS5320D,115 1727-5769-1-ND 29AK2926
Product Name 20 V low VCEsat PNP transistor TRANSISTORS - Transistors (BJT) - Single - PBSS5320D,115 20 V Bipolar Transistor Single Bipolar Transistors Transistor, Bipolar Rohs Compliant Nexperia
Package Type SOT457 SOT457 SOT457 SOT3; 6-TSOP SC-74, SOT-457 TO-3
Unlock Full Specs
to access all available technical data