Nexperia B.V. 20V, 2 A PNP/PNP low VCEsat double transistor PBSS5220PAPSX

Description
PNP/PNP low VCEsat double transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. NPN/NPN complement: PBSS4220PANS Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain hFE at high IC Reduced Printed-Circuit Board (PCB) requirements Exposed heat sink for excellent thermal and electrical conductivity High energy efficiency due to less heat generation Suitable for Automatic Optical Inspection (AOI) of solder joints Applications Load switch Battery-driven devices Power management Charging circuits LED lighting Power switches (e.g. motors, fans)
Request a Quote
Description
PNP/PNP low VCEsat double transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. NPN/NPN complement: PBSS4220PANS Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain hFE at high IC Reduced Printed-Circuit Board (PCB) requirements Exposed heat sink for excellent thermal and electrical conductivity High energy efficiency due to less heat generation Suitable for Automatic Optical Inspection (AOI) of solder joints Applications Load switch Battery-driven devices Power management Charging circuits LED lighting Power switches (e.g. motors, fans)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP/PNP low VCEsat double transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package measuring 2 mm x 2 mm x 0.65 mm with exposed heat sink for thermal conductivity. Each transistor has a collector-emitter voltage rating of -20 V, a continuous collector current of -2 A, and a peak collector current of -3 A. Collector-emitter saturation voltage is as low as 70 mV at -0.5 A and -50 mA. DC current gain hFE exceeds 150 at -2 A collector current. The device meets IEC 60134 absolute maximum rating standards and is suitable for Automatic Optical Inspection (AOI) of solder joints.

Datasheet Summary
Powered by GS/AI

PNP/PNP low VCEsat double transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package measuring 2 mm x 2 mm x 0.65 mm with exposed heat sink for thermal conductivity. Each transistor has a collector-emitter voltage rating of -20 V, a continuous collector current of -2 A, and a peak collector current of -3 A. Collector-emitter saturation voltage is as low as 70 mV at -0.5 A and -50 mA. DC current gain hFE exceeds 150 at -2 A collector current. The device meets IEC 60134 absolute maximum rating standards and is suitable for Automatic Optical Inspection (AOI) of solder joints.

Suppliers

Company
Product
Description
Supplier Links
20V, 2 A PNP/PNP low VCEsat double transistor - PBSS5220PAPSX - Nexperia B.V.
Nijmegen, Netherlands
20V, 2 A PNP/PNP low VCEsat double transistor
PBSS5220PAPSX
20V, 2 A PNP/PNP low VCEsat double transistor PBSS5220PAPSX
PNP/PNP low VCEsat double transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. NPN/NPN complement: PBSS4220PANS Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain hFE at high IC Reduced Printed-Circuit Board (PCB) requirements Exposed heat sink for excellent thermal and electrical conductivity High energy efficiency due to less heat generation Suitable for Automatic Optical Inspection (AOI) of solder joints Applications Load switch Battery-driven devices Power management Charging circuits LED lighting Power switches (e.g. motors, fans)

PNP/PNP low VCEsat double transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads.

NPN/NPN complement: PBSS4220PANS

Features and benefits

  • Very low collector-emitter saturation voltage VCEsat
  • High collector current capability IC and ICM
  • High collector current gain hFE at high IC
  • Reduced Printed-Circuit Board (PCB) requirements
  • Exposed heat sink for excellent thermal and electrical conductivity
  • High energy efficiency due to less heat generation
  • Suitable for Automatic Optical Inspection (AOI) of solder joints

Applications

  • Load switch
  • Battery-driven devices
  • Power management
  • Charging circuits
  • LED lighting
  • Power switches (e.g. motors, fans)
Supplier's Site Datasheet
 - PBSS5220PAPSX - Rochester Electronics
Newburyport, MA, United States
PBSS5220PAPS Small Signal Bipolar Transistor, 2A, 20V, 2-Element, PNP, HUSON6

PBSS5220PAPS Small Signal Bipolar Transistor, 2A, 20V, 2-Element, PNP, HUSON6

Supplier's Site Datasheet
Bipolar Transistor Arrays - 1727-PBSS5220PAPSXTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
1727-PBSS5220PAPSXTR-ND
Bipolar Transistor Arrays 1727-PBSS5220PAPSXTR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 20V 2A 95MHz 370mW Surface Mount DFN2020D-6

Bipolar (BJT) Transistor Array 2 PNP (Dual) 20V 2A 95MHz 370mW Surface Mount DFN2020D-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PBSS5220PAPSX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBSS5220PAPSX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBSS5220PAPSX
TRANS 2PNP 20V 2A 6HUSON

TRANS 2PNP 20V 2A 6HUSON

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PBSS5220PAPSX
Bipolar Transistors - BJT PBSS5220PAPSX
Bipolar Transistors - BJT PBSS5220PAPS/HUSON6/ REEL 7" Q1

Bipolar Transistors - BJT PBSS5220PAPS/HUSON6/REEL 7" Q1

Buy Now Datasheet
Transistor, Bipolar Rohs Compliant Nexperia - 29AK2916 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
29AK2916
Transistor, Bipolar Rohs Compliant Nexperia 29AK2916
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PBSS5220PAPSX PBSS5220PAPSX 1727-PBSS5220PAPSXTR-ND PBSS5220PAPSX PBSS5220PAPSX 29AK2916
Product Name 20V, 2 A PNP/PNP low VCEsat double transistor Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Transistor, Bipolar Rohs Compliant Nexperia
Package Type SOT1118D SOT1118D SOT1118 6-UDFN Exposed Pad AEC-Q101 TO-3
Polarity PNP PNP
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays - BC846BS/ZLF-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Single Bipolar Transistors - BC807-25W/ZLX-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
45 V, 100 mA PNP general purpose double transistor - BC857BV,115 - Nexperia B.V.
Specs
Package Type SOT666 SOT666
View Details
10 suppliers