Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 2-Element, NPN and PNP, Silicon
Pre-Biased Bipolar Transistor (BJT) 1 PNP Pre-Biased, 1 PNP 50V, 20V 100mA, 1.8A 130MHz 760mW Surface Mount 6-TSOP
TRANS PREBIAS 1PNP 1PNP 6TSOP Product overview: PBLS2022D,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PBLS2022D,115 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086367-PBLS2022D,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: 1 PNP Pre-Biased, 1 PNP
Resistor - Base (R1) (Ohms): 4.7k
Resistor - Emitter Base (R2) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSOP
Maximum Current Collector: 100mA, 1.8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 20V
Max Vce (sat): 150mV @ 500μA, 10mA / 210mV @ 100mA, 1.8A
Collector Cut-off Current(Max): 1μA, 100nA
Typical Gain (hFE) (Min): 30 @ 10mA, 5V / 200 @ 1A, 2V
Maximum Power Dissipation: 760mW
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
TRANS,LOADSWITCH,PNP
TRANS PREBIAS 1PNP 1PNP 6TSOP
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PBLS2022D,115 | 1727-2374-2-ND | 293-PBLS2022D,115 | 1086367-PBLS2022D,115 | 84R0192 | PBLS2022D,115 |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PBLS2022D,115 | Trans,loadswitch,pnp,20V,1.8A,sot457; Transistor Polarity Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN; PNP | PNP | PNP | PNP; 1 PNP Pre-Biased, 1 PNP | PNP | |
| Package Type | SOT457 | SC-74, SOT-457 | Tape & Reel (TR) | SOT3; 6-TSOP | TO-3 | |
| Packing Method | Tape Reel; Tape & Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 1800 milliamps | 100 to 1800 milliamps |