Nexperia B.V. 600 W Transient Voltage Suppressor P6SMB100CAJ

Description
600 W uni- and bi-directional Transient Voltage Suppressor (TVS) in a SMB Surface-Mounted Device (SMD) plastic package, designed for transient voltage protection. Features and benefits Rated peak pulse power at 10/1000 μs waveform: PPPM = 600 W Reverse standoff voltage: VRWM = 7.02 V to 214 V Reverse current: IR less than 1 μA for VRWM ≥ 11.1 V Excellent clamping capability Small plastic package suitable for surface-mounted design Applications Power supply protection Power management Telecom, Computer, Industrial and Consumer electronics application
Request a Quote
Description
600 W uni- and bi-directional Transient Voltage Suppressor (TVS) in a SMB Surface-Mounted Device (SMD) plastic package, designed for transient voltage protection. Features and benefits Rated peak pulse power at 10/1000 μs waveform: PPPM = 600 W Reverse standoff voltage: VRWM = 7.02 V to 214 V Reverse current: IR less than 1 μA for VRWM ≥ 11.1 V Excellent clamping capability Small plastic package suitable for surface-mounted design Applications Power supply protection Power management Telecom, Computer, Industrial and Consumer electronics application
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

600 W uni- and bi-directional transient voltage suppressor in a SMB surface-mounted plastic package, sized 4.32 mm × 3.62 mm × 2.30 mm, designed for transient voltage protection in power supply, telecom, computer, industrial, and consumer electronics applications. Rated peak pulse power is 600 W at a 10/1000 μs waveform under IEC 61643-321. Reverse standoff voltage is 100 V for the P6SMB100CA variant. Reverse current is less than 1 μA at reverse standoff voltage. Clamping voltage is 137.0 V at a peak pulse current of 4.5 A.

Datasheet Summary
Powered by GS/AI

600 W uni- and bi-directional transient voltage suppressor in a SMB surface-mounted plastic package, sized 4.32 mm × 3.62 mm × 2.30 mm, designed for transient voltage protection in power supply, telecom, computer, industrial, and consumer electronics applications. Rated peak pulse power is 600 W at a 10/1000 μs waveform under IEC 61643-321. Reverse standoff voltage is 100 V for the P6SMB100CA variant. Reverse current is less than 1 μA at reverse standoff voltage. Clamping voltage is 137.0 V at a peak pulse current of 4.5 A.

Suppliers

Company
Product
Description
Supplier Links
600 W Transient Voltage Suppressor - P6SMB100CAJ - Nexperia B.V.
Nijmegen, Netherlands
600 W Transient Voltage Suppressor
P6SMB100CAJ
600 W Transient Voltage Suppressor P6SMB100CAJ
600 W uni- and bi-directional Transient Voltage Suppressor (TVS) in a SMB Surface-Mounted Device (SMD) plastic package, designed for transient voltage protection. Features and benefits Rated peak pulse power at 10/1000 μs waveform: PPPM = 600 W Reverse standoff voltage: VRWM = 7.02 V to 214 V Reverse current: IR less than 1 μA for VRWM ≥ 11.1 V Excellent clamping capability Small plastic package suitable for surface-mounted design Applications Power supply protection Power management Telecom, Computer, Industrial and Consumer electronics application

600 W uni- and bi-directional Transient Voltage Suppressor (TVS) in a SMB Surface-Mounted Device (SMD) plastic package, designed for transient voltage protection.

Features and benefits

  • Rated peak pulse power at 10/1000 μs waveform: PPPM = 600 W
  • Reverse standoff voltage: VRWM = 7.02 V to 214 V
  • Reverse current: IR less than 1 μA for VRWM ≥ 11.1 V
  • Excellent clamping capability
  • Small plastic package suitable for surface-mounted design

Applications

  • Power supply protection
  • Power management
  • Telecom, Computer, Industrial and Consumer electronics application
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number P6SMB100CAJ
Product Name 600 W Transient Voltage Suppressor
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data