Nexperia B.V. 400 W Transient Voltage Suppressor P4SMA68AJ

Description
400 W uni- and bi-directional Transient Voltage Suppressor (TVS) in a SMA Surface-Mounted Device (SMD) plastic package, designed for transient voltage protection. Features and benefits Rated peak pulse power at 10/1000 μs waveform: PPPM = 400 W Reverse standoff voltage: VRWM = 7.02 V to 214 V Reverse current: IR less than 1 μA for VRWM ≥ 11.1 V Excellent clamping capability Small plastic package suitable for surface-mounted design Applications Power supply protection Power management Telecom, Computer, Industrial and Consumer electronics application
Request a Quote
Description
400 W uni- and bi-directional Transient Voltage Suppressor (TVS) in a SMA Surface-Mounted Device (SMD) plastic package, designed for transient voltage protection. Features and benefits Rated peak pulse power at 10/1000 μs waveform: PPPM = 400 W Reverse standoff voltage: VRWM = 7.02 V to 214 V Reverse current: IR less than 1 μA for VRWM ≥ 11.1 V Excellent clamping capability Small plastic package suitable for surface-mounted design Applications Power supply protection Power management Telecom, Computer, Industrial and Consumer electronics application
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

400 W uni- and bi-directional Transient Voltage Suppressor (TVS) in a SMA surface-mounted plastic package measuring 4.30 mm x 2.65 mm x 2.10 mm, designed for transient voltage protection in power supply, telecom, and consumer electronics applications. The device supports reverse standoff voltages from 7.02 V to 214 V, with a rated peak pulse power of 400 W at a 10/1000 μs waveform, and reverse current less than 1 μA for reverse standoff voltages ≥ 11.1 V. The series meets IEC 61643-321 standards for the 10/1000 μs current waveform.

Datasheet Summary
Powered by GS/AI

400 W uni- and bi-directional Transient Voltage Suppressor (TVS) in a SMA surface-mounted plastic package measuring 4.30 mm x 2.65 mm x 2.10 mm, designed for transient voltage protection in power supply, telecom, and consumer electronics applications. The device supports reverse standoff voltages from 7.02 V to 214 V, with a rated peak pulse power of 400 W at a 10/1000 μs waveform, and reverse current less than 1 μA for reverse standoff voltages ≥ 11.1 V. The series meets IEC 61643-321 standards for the 10/1000 μs current waveform.

Suppliers

Company
Product
Description
Supplier Links
400 W Transient Voltage Suppressor - P4SMA68AJ - Nexperia B.V.
Nijmegen, Netherlands
400 W Transient Voltage Suppressor
P4SMA68AJ
400 W Transient Voltage Suppressor P4SMA68AJ
400 W uni- and bi-directional Transient Voltage Suppressor (TVS) in a SMA Surface-Mounted Device (SMD) plastic package, designed for transient voltage protection. Features and benefits Rated peak pulse power at 10/1000 μs waveform: PPPM = 400 W Reverse standoff voltage: VRWM = 7.02 V to 214 V Reverse current: IR less than 1 μA for VRWM ≥ 11.1 V Excellent clamping capability Small plastic package suitable for surface-mounted design Applications Power supply protection Power management Telecom, Computer, Industrial and Consumer electronics application

400 W uni- and bi-directional Transient Voltage Suppressor (TVS) in a SMA Surface-Mounted Device (SMD) plastic package, designed for transient voltage protection.

Features and benefits

  • Rated peak pulse power at 10/1000 μs waveform: PPPM = 400 W
  • Reverse standoff voltage: VRWM = 7.02 V to 214 V
  • Reverse current: IR less than 1 μA for VRWM ≥ 11.1 V
  • Excellent clamping capability
  • Small plastic package suitable for surface-mounted design

Applications

  • Power supply protection
  • Power management
  • Telecom, Computer, Industrial and Consumer electronics application
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number P4SMA68AJ
Product Name 400 W Transient Voltage Suppressor
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data