General-purpose Zener diodes in a SOD27 (SC-40) small hermetically sealed glass package.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 801842-NZX15B,133
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Tolerance: ±2%
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 15V
Supplier Device Package: ALF2
Temperature Range - Operating: 175°C
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 40 Ohms
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 50nA at 10.5V
Part Number Series: NZX15
NZX15B - Zener Diode, 14.4V, 0.5W, Unidirectional
DIODE ZENER 14.8V 500MW ALF2
Zener Diode 14.8V 500mW ±2% Through Hole ALF2
Zener Diode 14.8V 500mW ±2% Through Hole ALF2
Nexperia B.V. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|---|---|---|
Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Diodes |
Product Number | NZX15B,133 | 801842-NZX15B,133 | NZX15B,133 | NZX15B,133 | 1727-1913-3-ND |
Product Name | Single Zener diodes | Diodes - Zener - Single - NZX15B,133 | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | |
Package | SOD27 | SOD27 | ALF2 | ||
RoHS Compliant | RoHS | RoHS | |||
VZ | 14.5 to 15.1 volts | 15 volts | 14.8 volts | ||
PD | 500 milliwatts |