Nexperia B.V. NXS0101 - Dual supply translating transceiver; open drain; auto direction sensing NXS0101GMX

Description
The NXS0101 is a 1-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features one 1-bit input-output port (A and B), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any voltage between 1.65 V and 3.6 V and VCC(B) can be supplied at any voltage between 2.3 V and 5.5 V, making the device suitable for translating between any of the voltage nodes (1.8 V, 2.5 V, 3.3 V and 5.0 V). Pins A and OE are referenced to VCC(A) and pin B is referenced to VCC(B). A LOW level at pin OE causes the output to assume a high-impedance OFF-state. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range: VCC(A): 1.65 V to 3.6 V and VCC(B): 2.3 V to 5.5 V Maximum data rates: Push-pull: 24 Mbps IOFF circuitry provides partial Power-down mode operation Inputs accept voltages up to 5.5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V for A port HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 8000 V for B port CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V Latch-up performance exceeds 100 mA per JESD 78B Class II Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C Applications Desktop PC Handset Smartphone Tablet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NXS0101 - Dual supply translating transceiver; open drain; auto direction sensing - NXS0101GMX - Nexperia B.V.
Nijmegen, Netherlands
NXS0101 - Dual supply translating transceiver; open drain; auto direction sensing
NXS0101GMX
NXS0101 - Dual supply translating transceiver; open drain; auto direction sensing NXS0101GMX
The NXS0101 is a 1-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features one 1-bit input-output port (A and B), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any voltage between 1.65 V and 3.6 V and VCC(B) can be supplied at any voltage between 2.3 V and 5.5 V, making the device suitable for translating between any of the voltage nodes (1.8 V, 2.5 V, 3.3 V and 5.0 V). Pins A and OE are referenced to VCC(A) and pin B is referenced to VCC(B). A LOW level at pin OE causes the output to assume a high-impedance OFF-state. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range: VCC(A): 1.65 V to 3.6 V and VCC(B): 2.3 V to 5.5 V Maximum data rates: Push-pull: 24 Mbps IOFF circuitry provides partial Power-down mode operation Inputs accept voltages up to 5.5 V ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V for A port HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 8000 V for B port CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V Latch-up performance exceeds 100 mA per JESD 78B Class II Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C Applications Desktop PC Handset Smartphone Tablet

The NXS0101 is a 1-bit, dual supply translating transceiver with auto direction sensing, that enables bidirectional voltage level translation. It features one 1-bit input-output port (A and B), one output enable input (OE) and two supply pins (VCC(A) and VCC(B)). VCC(A) can be supplied at any voltage between 1.65 V and 3.6 V and VCC(B) can be supplied at any voltage between 2.3 V and 5.5 V, making the device suitable for translating between any of the voltage nodes (1.8 V, 2.5 V, 3.3 V and 5.0 V). Pins A and OE are referenced to VCC(A) and pin B is referenced to VCC(B). A LOW level at pin OE causes the output to assume a high-impedance OFF-state. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range:
    • VCC(A): 1.65 V to 3.6 V and VCC(B): 2.3 V to 5.5 V
  • Maximum data rates:
    • Push-pull: 24 Mbps
  • IOFF circuitry provides partial Power-down mode operation
  • Inputs accept voltages up to 5.5 V
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2500 V for A port
    • HBM: ANSI/ESDA/JEDEC JS-001 class 3B exceeds 8000 V for B port
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V
  • Latch-up performance exceeds 100 mA per JESD 78B Class II
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C

Applications

  • Desktop PC
  • Handset
  • Smartphone
  • Tablet
Supplier's Site Datasheet
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXS0101GMXCT-ND
Translators, Level Shifters 1727-NXS0101GMXCT-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 24Mbps 6-XSON, SOT886 (1.45x1)

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 24Mbps 6-XSON, SOT886 (1.45x1)

Supplier's Site Datasheet
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXS0101GMXDKR-ND
Translators, Level Shifters 1727-NXS0101GMXDKR-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 24Mbps 6-XSON, SOT886 (1.45x1)

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 24Mbps 6-XSON, SOT886 (1.45x1)

Supplier's Site Datasheet
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXS0101GMXTR-ND
Translators, Level Shifters 1727-NXS0101GMXTR-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 24Mbps 6-XSON, SOT886 (1.45x1)

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 24Mbps 6-XSON, SOT886 (1.45x1)

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - NXS0101GMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
NXS0101GMX
Integrated Circuits (ICs) - Logic - Translators, Level Shifters NXS0101GMX
IC TRANSLTR BIDIRECTIONAL 6XSON

IC TRANSLTR BIDIRECTIONAL 6XSON

Supplier's Site
Translators, Level Shifters - NXS0101GMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
NXS0101GMX
Translators, Level Shifters NXS0101GMX
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 24Mbps 6-XSON, SOT886 (1.45x1)

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 24Mbps 6-XSON, SOT886 (1.45x1)

Supplier's Site Datasheet
Logic - Translators, Level Shifters - NXS0101GMX - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
NXS0101GMX
Logic - Translators, Level Shifters NXS0101GMX
NXS0101GM/SOT886/XSO N6

NXS0101GM/SOT886/XSON6

Supplier's Site Datasheet
Translating Transceiver, -40 To 125Deg C Rohs Compliant Nexperia - 71AH5345 - Newark, An Avnet Company
Chicago, IL, United States
Translating Transceiver, -40 To 125Deg C Rohs Compliant Nexperia
71AH5345
Translating Transceiver, -40 To 125Deg C Rohs Compliant Nexperia 71AH5345
TRANSLATING TRANSCEIVER, -40 TO 125DEG C ROHS COMPLIANT: YES

TRANSLATING TRANSCEIVER, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number NXS0101GMX 1727-NXS0101GMXCT-ND NXS0101GMX NXS0101GMX NXS0101GMX 71AH5345
Product Name NXS0101 - Dual supply translating transceiver; open drain; auto direction sensing Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Translating Transceiver, -40 To 125Deg C Rohs Compliant Nexperia
Logic Family CMOS
Package Type SOT886 6-XFDFN 6-XFDFN
Output Type Open Drain Open Drain; Push-Pull Open Drain; Open Drain, Push-Pull
Features RoHS; ESD Protection RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LSF0102-Q100 - 2-bit bidirectional multi-voltage level translator; open-drain; push-pull - LSF0102DP-Q100H - Nexperia B.V.
Specs
Logic Family CMOS
Translation Up; Down
Package Type SOT505-2
View Details
7 suppliers
NXS0104-Q100 - Dual supply translating transceiver; open drain; auto direction sensing - NXS0104GU12-Q100X - Nexperia B.V.
Specs
Logic Family CMOS
Package Type SOT1174-1
Output Type Open Drain
View Details
4 suppliers
NXB0108 - Dual supply translating transceiver; auto direction sensing; 3-state - NXB0108PWJ - Nexperia B.V.
Specs
Logic Family CMOS
Package Type SOT360-1
Features RoHS; ESD Protection
View Details
7 suppliers
NXS0102 - Dual supply translating transceiver; open drain; auto direction sensing - NXS0102GTX - Nexperia B.V.
Specs
Logic Family CMOS
Package Type SOT833-1
Output Type Open Drain
View Details