Nexperia B.V. Ultra low capacitance ESD protection array NUP1301,215

Description
Ultra low capacitance ElectroStatic Discharge (ESD) protection array in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect one signal line in rail-to-rail configuration from the damage caused by ESD and other transients. Features and benefits ESD protection of one signal line (rail-to-rail configuration) Ultra low diode capacitance: Cd = 0.6 pF Very low reverse leakage current: ≤ 30 nA ESD protection up to 30 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 11 A at tp = 8/20 µs Applications Telecommunication networks Video line protection Microcontroller protection I²C-bus protection Antenna power supply Analog audio Class-D amplifier
Request a Quote
Description
Ultra low capacitance ElectroStatic Discharge (ESD) protection array in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect one signal line in rail-to-rail configuration from the damage caused by ESD and other transients. Features and benefits ESD protection of one signal line (rail-to-rail configuration) Ultra low diode capacitance: Cd = 0.6 pF Very low reverse leakage current: ≤ 30 nA ESD protection up to 30 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 11 A at tp = 8/20 µs Applications Telecommunication networks Video line protection Microcontroller protection I²C-bus protection Antenna power supply Analog audio Class-D amplifier
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Ultra low capacitance ElectroStatic Discharge (ESD) protection array in a small SOT23 (TO-236AB) surface-mounted plastic package, measuring 2.9 mm x 1.3 mm x 1 mm, designed to protect one signal line in rail-to-rail configuration from ESD and transients. It features a diode capacitance of 0.6 pF at 1 MHz and 0 V, a reverse leakage current of ≤ 100 nA at 80 V, ESD protection up to 30 kV per IEC 61000-4-2 (contact discharge), and surge current handling of 11 A at 8/20 µs per IEC 61000-4-5. The device operates with a repetitive peak reverse voltage of 80 V and a junction temperature range of -55 °C to 150 °C. Applications include telecommunication networks, video line protection, microcontroller protection, I²C-bus protection, antenna power supply, analog audio, and Class-D amplifiers.

Datasheet Summary
Powered by GS/AI

Ultra low capacitance ElectroStatic Discharge (ESD) protection array in a small SOT23 (TO-236AB) surface-mounted plastic package, measuring 2.9 mm x 1.3 mm x 1 mm, designed to protect one signal line in rail-to-rail configuration from ESD and transients. It features a diode capacitance of 0.6 pF at 1 MHz and 0 V, a reverse leakage current of ≤ 100 nA at 80 V, ESD protection up to 30 kV per IEC 61000-4-2 (contact discharge), and surge current handling of 11 A at 8/20 µs per IEC 61000-4-5. The device operates with a repetitive peak reverse voltage of 80 V and a junction temperature range of -55 °C to 150 °C. Applications include telecommunication networks, video line protection, microcontroller protection, I²C-bus protection, antenna power supply, analog audio, and Class-D amplifiers.

Suppliers

Company
Product
Description
Supplier Links
Ultra low capacitance ESD protection array - NUP1301,215 - Nexperia B.V.
Nijmegen, Netherlands
Ultra low capacitance ESD protection array
NUP1301,215
Ultra low capacitance ESD protection array NUP1301,215
Ultra low capacitance ElectroStatic Discharge (ESD) protection array in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect one signal line in rail-to-rail configuration from the damage caused by ESD and other transients. Features and benefits ESD protection of one signal line (rail-to-rail configuration) Ultra low diode capacitance: Cd = 0.6 pF Very low reverse leakage current: ≤ 30 nA ESD protection up to 30 kV IEC 61000-4-2; level 4 (ESD) IEC 61000-4-5 (surge); IPPM = 11 A at tp = 8/20 µs Applications Telecommunication networks Video line protection Microcontroller protection I²C-bus protection Antenna power supply Analog audio Class-D amplifier

Ultra low capacitance ElectroStatic Discharge (ESD) protection array in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package designed to protect one signal line in rail-to-rail configuration from the damage caused by ESD and other transients.

Features and benefits

  • ESD protection of one signal line (rail-to-rail configuration)
  • Ultra low diode capacitance: Cd = 0.6 pF
  • Very low reverse leakage current: ≤ 30 nA
  • ESD protection up to 30 kV
  • IEC 61000-4-2; level 4 (ESD)
  • IEC 61000-4-5 (surge); IPPM = 11 A at tp = 8/20 µs

Applications

  • Telecommunication networks
  • Video line protection
  • Microcontroller protection
  • I²C-bus protection
  • Antenna power supply
  • Analog audio
  • Class-D amplifier
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number NUP1301,215
Product Name Ultra low capacitance ESD protection array
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Extremely low capacitance bidirectional ESD protection diode array - PESD4USB5BBTTS-QJ - Nexperia B.V.
Specs
Configuration Chip Array
Mounting / Packaging SOT1165D SOT1165D
Standards and Certifications RoHS
View Details
 - PESD15VW1ACSFYL - Rochester Electronics
Nexperia B.V.
Specs
Standards and Certifications RoHS
View Details
 - PESD18VV1BBSF/S7YL - Rochester Electronics
Specs
Standards and Certifications RoHS
View Details
ESD protection for 48V lines - PESD48VV2BTR - Nexperia B.V.
Specs
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details
2 suppliers