Nexperia B.V. 150 mA, 40 V ultra-low Iq (5.3 µA) low-dropout voltage regulator NEX90515BPA-Q100F

Description
The NEX90x15-Q100 device is a low-dropout (LDO) linear regulator designed for applications with input voltages of up to 40 V. It features a typical quiescent current (IQ) of only 5.3 μA at light load and a typical shutdown current (ISHUT) of 300 nA when disabled. This makes the device ideal for powering always-on components, such as microcontrollers (MCUs) and Controller Area Network (CAN) or Local Interconnect Network (LIN) transceivers in standby or CAN-wake systems. In battery-powered automotive applications, low IQ and ISHUT are critical for saving energy and extending battery life. Always-on systems require ultra-low IQ across an extended temperature range to ensure sustained operation when the vehicle ignition is off. In CAN-wake systems or certain sleep modes, maintaining an ultralow ISHUT is essential to minimize battery consumption even when the system is in sleep or disabled mode. The device features integrated protections for short circuit, over-current, and thermal shutdown. It operates within an ambient temperature range of -40 °C to 125 °C and a junction temperature range of -40 °C to 150 °C. Additionally, this device is available in an enhanced thermal package, HTSSOP8, wettable flank HWSON6 (DFN-6), and SOT23-5, SOT223-4. Table 1.Device information Part number - Package - Body size (nom) NEX90515-Q100 HTSSOP8 3.0 mm x 3.0 mm NEX90215-Q100 HWSON6 2.0 mm x 2.0 mm NEX90015-Q100 SOT23-5 2.93 mm x 1.63 mm SOT223-4 6.5 mm x 3.5 mm Features and benefits AEC-Q100 qualified for automotive applications Temperature grade 1 (Tamb): -40 °C to 125 °C Junction temperature (TJ): -40 °C to 150 °C Input voltage range: 3 V to 40 V (45 V transient) Output voltage range: 3.3 V and 5 V (fixed) Output voltage accuracy: ±2% (max) Maximum output current: 150 mA Low dropout voltage: 230 mV typical at 150 mA (VOUT = 5 V) Low quiescent current (IQ): 5.3 µA typical at light loads 300 nA typical shutdown current Stable with a wide range of ceramic output-stability cap: ESR from 0.001 Ω to 2 Ω; output cap of 1 µF to 220 µF Integrated various fault protections: Thermal shutdown Short-circuit and over-current protection Package options: HTSSOP8, RθJA= 62.3 °C/W HWSON6, RθJA= 66.7 °C/W SOT23-5, RθJA= 181 °C/W SOT223-4, RθJA= 66.6 °C/W Applications Body control modules (BCM) Automotive lighting Automotive head units & cluster Telematics control units EV/HEV power train Figure 1. Typical application
Request a Quote Datasheet
Description
The NEX90x15-Q100 device is a low-dropout (LDO) linear regulator designed for applications with input voltages of up to 40 V. It features a typical quiescent current (IQ) of only 5.3 μA at light load and a typical shutdown current (ISHUT) of 300 nA when disabled. This makes the device ideal for powering always-on components, such as microcontrollers (MCUs) and Controller Area Network (CAN) or Local Interconnect Network (LIN) transceivers in standby or CAN-wake systems. In battery-powered automotive applications, low IQ and ISHUT are critical for saving energy and extending battery life. Always-on systems require ultra-low IQ across an extended temperature range to ensure sustained operation when the vehicle ignition is off. In CAN-wake systems or certain sleep modes, maintaining an ultralow ISHUT is essential to minimize battery consumption even when the system is in sleep or disabled mode. The device features integrated protections for short circuit, over-current, and thermal shutdown. It operates within an ambient temperature range of -40 °C to 125 °C and a junction temperature range of -40 °C to 150 °C. Additionally, this device is available in an enhanced thermal package, HTSSOP8, wettable flank HWSON6 (DFN-6), and SOT23-5, SOT223-4. Table 1.Device information Part number - Package - Body size (nom) NEX90515-Q100 HTSSOP8 3.0 mm x 3.0 mm NEX90215-Q100 HWSON6 2.0 mm x 2.0 mm NEX90015-Q100 SOT23-5 2.93 mm x 1.63 mm SOT223-4 6.5 mm x 3.5 mm Features and benefits AEC-Q100 qualified for automotive applications Temperature grade 1 (Tamb): -40 °C to 125 °C Junction temperature (TJ): -40 °C to 150 °C Input voltage range: 3 V to 40 V (45 V transient) Output voltage range: 3.3 V and 5 V (fixed) Output voltage accuracy: ±2% (max) Maximum output current: 150 mA Low dropout voltage: 230 mV typical at 150 mA (VOUT = 5 V) Low quiescent current (IQ): 5.3 µA typical at light loads 300 nA typical shutdown current Stable with a wide range of ceramic output-stability cap: ESR from 0.001 Ω to 2 Ω; output cap of 1 µF to 220 µF Integrated various fault protections: Thermal shutdown Short-circuit and over-current protection Package options: HTSSOP8, RθJA= 62.3 °C/W HWSON6, RθJA= 66.7 °C/W SOT23-5, RθJA= 181 °C/W SOT223-4, RθJA= 66.6 °C/W Applications Body control modules (BCM) Automotive lighting Automotive head units & cluster Telematics control units EV/HEV power train Figure 1. Typical application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150 mA, 40 V ultra-low Iq (5.3 µA) low-dropout voltage regulator - NEX90515BPA-Q100F - Nexperia B.V.
Nijmegen, Netherlands
150 mA, 40 V ultra-low Iq (5.3 µA) low-dropout voltage regulator
NEX90515BPA-Q100F
150 mA, 40 V ultra-low Iq (5.3 µA) low-dropout voltage regulator NEX90515BPA-Q100F
The NEX90x15-Q100 device is a low-dropout (LDO) linear regulator designed for applications with input voltages of up to 40 V. It features a typical quiescent current (IQ) of only 5.3 μA at light load and a typical shutdown current (ISHUT) of 300 nA when disabled. This makes the device ideal for powering always-on components, such as microcontrollers (MCUs) and Controller Area Network (CAN) or Local Interconnect Network (LIN) transceivers in standby or CAN-wake systems. In battery-powered automotive applications, low IQ and ISHUT are critical for saving energy and extending battery life. Always-on systems require ultra-low IQ across an extended temperature range to ensure sustained operation when the vehicle ignition is off. In CAN-wake systems or certain sleep modes, maintaining an ultralow ISHUT is essential to minimize battery consumption even when the system is in sleep or disabled mode. The device features integrated protections for short circuit, over-current, and thermal shutdown. It operates within an ambient temperature range of -40 °C to 125 °C and a junction temperature range of -40 °C to 150 °C. Additionally, this device is available in an enhanced thermal package, HTSSOP8, wettable flank HWSON6 (DFN-6), and SOT23-5, SOT223-4. Table 1.Device information Part number - Package - Body size (nom) NEX90515-Q100 HTSSOP8 3.0 mm x 3.0 mm NEX90215-Q100 HWSON6 2.0 mm x 2.0 mm NEX90015-Q100 SOT23-5 2.93 mm x 1.63 mm SOT223-4 6.5 mm x 3.5 mm Features and benefits AEC-Q100 qualified for automotive applications Temperature grade 1 (Tamb): -40 °C to 125 °C Junction temperature (TJ): -40 °C to 150 °C Input voltage range: 3 V to 40 V (45 V transient) Output voltage range: 3.3 V and 5 V (fixed) Output voltage accuracy: ±2% (max) Maximum output current: 150 mA Low dropout voltage: 230 mV typical at 150 mA (VOUT = 5 V) Low quiescent current (IQ): 5.3 µA typical at light loads 300 nA typical shutdown current Stable with a wide range of ceramic output-stability cap: ESR from 0.001 Ω to 2 Ω; output cap of 1 µF to 220 µF Integrated various fault protections: Thermal shutdown Short-circuit and over-current protection Package options: HTSSOP8, RθJA= 62.3 °C/W HWSON6, RθJA= 66.7 °C/W SOT23-5, RθJA= 181 °C/W SOT223-4, RθJA= 66.6 °C/W Applications Body control modules (BCM) Automotive lighting Automotive head units & cluster Telematics control units EV/HEV power train Figure 1. Typical application

The NEX90x15-Q100 device is a low-dropout (LDO) linear regulator designed for applications with input voltages of up to 40 V. It features a typical quiescent current (IQ) of only 5.3 μA at light load and a typical shutdown current (ISHUT) of 300 nA when disabled. This makes the device ideal for powering always-on components, such as microcontrollers (MCUs) and Controller Area Network (CAN) or Local Interconnect Network (LIN) transceivers in standby or CAN-wake systems.

In battery-powered automotive applications, low IQ and ISHUT are critical for saving energy and extending battery life. Always-on systems require ultra-low IQ across an extended temperature range to ensure sustained operation when the vehicle ignition is off. In CAN-wake systems or certain sleep modes, maintaining an ultralow ISHUT is essential to minimize battery consumption even when the system is in sleep or disabled mode.

The device features integrated protections for short circuit, over-current, and thermal shutdown. It operates within an ambient temperature range of -40 °C to 125 °C and a junction temperature range of -40 °C to 150 °C. Additionally, this device is available in an enhanced thermal package, HTSSOP8, wettable flank HWSON6 (DFN-6), and SOT23-5, SOT223-4.

Table 1.Device information Part number - Package - Body size (nom)

NEX90515-Q100

HTSSOP8

3.0 mm x 3.0 mm

NEX90215-Q100

HWSON6

2.0 mm x 2.0 mm

NEX90015-Q100

SOT23-5

2.93 mm x 1.63 mm

SOT223-4

6.5 mm x 3.5 mm

Features and benefits

  • AEC-Q100 qualified for automotive applications
    • Temperature grade 1 (Tamb): -40 °C to 125 °C
    • Junction temperature (TJ): -40 °C to 150 °C
  • Input voltage range: 3 V to 40 V (45 V transient)
  • Output voltage range: 3.3 V and 5 V (fixed)
  • Output voltage accuracy: ±2% (max)
  • Maximum output current: 150 mA
  • Low dropout voltage:
    • 230 mV typical at 150 mA (VOUT = 5 V)
  • Low quiescent current (IQ):
    • 5.3 µA typical at light loads
    • 300 nA typical shutdown current
  • Stable with a wide range of ceramic output-stability cap:
    • ESR from 0.001 Ω to 2 Ω; output cap of 1 µF to 220 µF
  • Integrated various fault protections:
    • Thermal shutdown
    • Short-circuit and over-current protection
  • Package options:
    • HTSSOP8, RθJA= 62.3 °C/W
    • HWSON6, RθJA= 66.7 °C/W
    • SOT23-5, RθJA= 181 °C/W
    • SOT223-4, RθJA= 66.6 °C/W

Applications

  • Body control modules (BCM)
  • Automotive lighting
  • Automotive head units & cluster
  • Telematics control units
  • EV/HEV power train

Figure 1. Typical application

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1727-NEX90515BPA-Q100FCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1727-NEX90515BPA-Q100FCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1727-NEX90515BPA-Q100FCT-ND
NEX90515BPA-Q100/SOT 8062/HTSSO

NEX90515BPA-Q100/SOT8062/HTSSO

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1727-NEX90515BPA-Q100FDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1727-NEX90515BPA-Q100FDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1727-NEX90515BPA-Q100FDKR-ND
NEX90515BPA-Q100/SOT 8062/HTSSO

NEX90515BPA-Q100/SOT8062/HTSSO

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1727-NEX90515BPA-Q100FTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1727-NEX90515BPA-Q100FTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1727-NEX90515BPA-Q100FTR-ND
NEX90515BPA-Q100/SOT 8062/HTSSO

NEX90515BPA-Q100/SOT8062/HTSSO

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number NEX90515BPA-Q100F 1727-NEX90515BPA-Q100FCT-ND
Product Name 150 mA, 40 V ultra-low Iq (5.3 µA) low-dropout voltage regulator Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data