The NEX90240-Q100 device is a low-dropout (LDO) linear regulator designed for applications with input voltages of up to 40 V. It features a typical quiescent current (Iq) of only 5.3 μA at light load and a typical shutdown current (Isd) of 300 nA when disabled. This makes the device ideal for powering always-on components, such as microcontroller units (MCUs) and Controller Area Network (CAN) or Local Interconnect Network (LIN) transceivers in standby or CAN-wake systems.
In battery-powered automotive applications, low Iq and Isd are critical for saving energy and extending battery life. Always-on systems require ultra-low Iq across an extended temperature range to ensure sustained operation when the vehicle ignition is off.
In CAN-wake systems or certain sleep modes, maintaining an ultra-low Isd is essential to minimize battery consumption even when the system is in sleep or disabled mode.
The device features integrated protections for short circuit, over-current, and thermal shutdown. It operates within an ambient temperature range of -40 °C to 125 °C and a junction temperature range of -40 °C to 150 °C.
Additionally, this device is available in an enhanced thermal package, HTSSOP8.
Table 1.Device information Part number - Package - - Body size (nom)
NEX90240-Q100
HTSSOP8
3.0 mm x 3.0 mm
Features and benefits
Automotive product qualification in accordance with AEC-Q100 (Grade 1)
Temperature grade 1 (Tamb): -40 °C to 125 °C
Junction temperature (Tj): -40 °C to 150 °C
Input voltage range: 3 V to 40 V (45 V transient)
Output voltage: 5.2 V (fixed)
Maximum output current: 400 mA
Low dropout voltage:
630 mV typical at 400 mA
Low quiescent current (Iq):
5.3 µA typical at light loads
300 nA typical shutdown current
Stable with a wide range of ceramic output-stability cap:
ESR from 0.001 Ω to 2 Ω; output cap of 1 µF to 220 µF
Various integrated fault protections:
Thermal shutdown
Short-circuit protection
Over-current protection
Enhanced thermal package available:
SOT8062-1 (HTSSOP8): RθJA= 62.3 °C/W
Applications
Body control modules (BCM)
Automotive lighting
Automotive head units & clusters
Telematics control units
Powertrain of electric vehicles (EV) and hybrid electric vehicles (HEV)
Figure 1. Typical application
The NEX90240-Q100 device is a low-dropout (LDO) linear regulator designed for applications with input voltages of up to 40 V. It features a typical quiescent current (Iq) of only 5.3 μA at light load and a typical shutdown current (Isd) of 300 nA when disabled. This makes the device ideal for powering always-on components, such as microcontroller units (MCUs) and Controller Area Network (CAN) or Local Interconnect Network (LIN) transceivers in standby or CAN-wake systems.
In battery-powered automotive applications, low Iq and Isd are critical for saving energy and extending battery life. Always-on systems require ultra-low Iq across an extended temperature range to ensure sustained operation when the vehicle ignition is off.
In CAN-wake systems or certain sleep modes, maintaining an ultra-low Isd is essential to minimize battery consumption even when the system is in sleep or disabled mode.
The device features integrated protections for short circuit, over-current, and thermal shutdown. It operates within an ambient temperature range of -40 °C to 125 °C and a junction temperature range of -40 °C to 150 °C.
Additionally, this device is available in an enhanced thermal package, HTSSOP8.
Table 1.Device information Part number - Package - - Body size (nom)
NEX90240-Q100
HTSSOP8
3.0 mm x 3.0 mm
Features and benefits
- Automotive product qualification in accordance with AEC-Q100 (Grade 1)
- Temperature grade 1 (Tamb): -40 °C to 125 °C
- Junction temperature (Tj): -40 °C to 150 °C
- Input voltage range: 3 V to 40 V (45 V transient)
- Output voltage: 5.2 V (fixed)
- Maximum output current: 400 mA
- Low dropout voltage:
- Low quiescent current (Iq):
- 5.3 µA typical at light loads
- 300 nA typical shutdown current
- Stable with a wide range of ceramic output-stability cap:
- ESR from 0.001 Ω to 2 Ω; output cap of 1 µF to 220 µF
- Various integrated fault protections:
- Thermal shutdown
- Short-circuit protection
- Over-current protection
- Enhanced thermal package available:
- SOT8062-1 (HTSSOP8): RθJA= 62.3 °C/W
Applications
- Body control modules (BCM)
- Automotive lighting
- Automotive head units & clusters
- Telematics control units
- Powertrain of electric vehicles (EV) and hybrid electric vehicles (HEV)
Figure 1. Typical application