The NEX90230BGA-Q100Z is a 300 mA, 40 V low-dropout linear regulator designed for automotive applications, featuring a typical quiescent current of 5.3 µA at light loads and a shutdown current of 300 nA. It operates with an input voltage range of 3 V to 40 V and provides a fixed 5 V output with ±2% accuracy. The device is available in a wettable flank HWSON6 package measuring 2.0 mm × 2.0 mm × 0.75 mm, and supports thermal performance with a junction temperature range of -40 °C to 150 °C. It includes integrated short-circuit, over-current, and thermal shutdown protections, and is AEC-Q100 qualified for automotive use.
The NEX90x30-Q100 device is a low-dropout (LDO) linear regulator designed for applications with input voltages of up to 40 V. It features a typical quiescent current (IQ) of only 5.3 μA at light load and a typical shutdown current (ISHUT) of 300 nA when disabled. This makes the device ideal for powering always-on components, such as microcontrollers (MCUs) and Controller Area Network (CAN) or Local Interconnect Network (LIN) transceivers in standby or CAN-wake systems.
In battery-powered automotive applications, low IQ and ISHUT are critical for saving energy and extending battery life. Always-on systems require ultra-low IQ across an extended temperature range to ensure sustained operation when the vehicle ignition is off. In CAN-wake systems or certain sleep modes, maintaining an ultralow ISHUT is essential to minimize battery consumption even when the system is in sleep or disabled mode.
The device features integrated protections for shortcircuit, over-current, and thermal shutdown. It operates within an ambient temperature range of -40 °C to 125 °C and a junction temperature range of -40 °C to 150 °C. Additionally, this device is available in an enhanced thermal package, HTSSOP8 and wettable flank HWSON6 (DFN-6).
Table 1.Device information Part number - Package - - Body size (nom)
NEX90530-Q100
HTSSOP8
3.0 mm x 3.0 mm
NEX90230-Q100
HTSSOP8
3.0 mm x 3.0 mm
NEX90230-Q100
HWSON6
2.0 mm x 2.0 mm
Features and benefits
Applications
Figure 1. Typical application
NEX90230BGA-Q100/SOT
NEX90230BGA-Q100/SOT
NEX90230BGA-Q100/SOT
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NEX90230BGA-Q100Z | 1727-NEX90230BGA-Q100ZCT-ND |
| Product Name | 300 mA, 40 V ultra-low Iq (5.3 µA) low-dropout voltage regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | Other; 6-WDFN Exposed Pad | |
| Special Features | Input Overcurrent Protection |