The NEX10001 is a power supply IC providing programmable positive and negative output voltages for TFT-LCD panels. The device features an integrated boost converter, LDO regulator and a negative charge pump. The device requires only a single inductor allowing for a small Bill-Of-Material and the smallest PCB area.
The NEX10001 has an input voltage range of 2.7 V to 5 V and can operate from single-cell Li-ion, Ni-Li and Li-Polymer batteries It can supply up to 220 mA output current. The NEX10001 has excellent line transient and load transient responses.
Features and benefits
Input voltage range: 2.7 V to 5 V
Programmable output voltages:
OUTP: +4 V to +6.5 V (0.1 V step)
OUTN: -4 V to -6.5 V (0.1 V step)
Maximum output current: 220 mA
85% high efficiency at 80 mA combined output
±1% output voltage accuracy
Excellent transient response
I²C Interface:
Flexible output voltage programming
Integrated active output discharge function
UVLO and OTSD protection
Wafer level chip-scale package; 15 bumps; 1.16 × 1.96 × 0.62 mm body (0.4 mm pitch)
ESD protection:
HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
CDM: ANSI/ESDA/JEDEC JS-002 class C2a exceeds 500 V
Specified from -40 °C to +85 °C
Applications
Smart phone TFT-LCD
Tablet TFT-LCD
Figure 1. Typical application
The NEX10001 is a power supply IC providing programmable positive and negative output voltages for TFT-LCD panels. The device features an integrated boost converter, LDO regulator and a negative charge pump. The device requires only a single inductor allowing for a small Bill-Of-Material and the smallest PCB area.
The NEX10001 has an input voltage range of 2.7 V to 5 V and can operate from single-cell Li-ion, Ni-Li and Li-Polymer batteries It can supply up to 220 mA output current. The NEX10001 has excellent line transient and load transient responses.
Features and benefits
- Input voltage range: 2.7 V to 5 V
- Programmable output voltages:
- OUTP: +4 V to +6.5 V (0.1 V step)
- OUTN: -4 V to -6.5 V (0.1 V step)
- Maximum output current: 220 mA
- 85% high efficiency at 80 mA combined output
- ±1% output voltage accuracy
- Excellent transient response
- I²C Interface:
- Flexible output voltage programming
- Integrated active output discharge function
- UVLO and OTSD protection
- Wafer level chip-scale package; 15 bumps; 1.16 × 1.96 × 0.62 mm body (0.4 mm pitch)
- ESD protection:
- HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
- CDM: ANSI/ESDA/JEDEC JS-002 class C2a exceeds 500 V
- Specified from -40 °C to +85 °C
Applications
- Smart phone TFT-LCD
- Tablet TFT-LCD
Figure 1. Typical application