Unidirectional double ElectroStatic Discharge (ESD) protection diode in a common anode configuration, encapsulated in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package with a body size of 2.9 mm x 1.3 mm x 1 mm. The device provides ESD protection up to 30 kV (IEC 61000-4-2), has a reverse stand-off voltage of 6 V, a diode capacitance of 60 to 70 pF at 1 MHz and 0 V, and a clamping voltage of 20 V typ. at a peak pulse current of 10.5 A. Ultra-low leakage current is less than 1 nA. Designed for ESD and transient overvoltage protection of up to two signal lines in computers, peripherals, audio and video equipment, cellular handsets, electronic control units, and portable electronics.
Unidirectional double ElectroStatic Discharge (ESD) protection diode in a common anode configuration, encapsulated in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. The device is designed for ESD and transient overvoltage protection of up to two signal lines.
Features and benefits
Applications
MMBZ9V1A-T/SOT23/TO-
MMBZ9V1A-T/SOT23/TO-
MMBZ9V1A-T/SOT23/TO-
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MMBZ9V1A-TR | 1727-MMBZ9V1A-TRCT-ND |
| Product Name | Low capacitance unidirectional double ESD protection diode | TVS Diodes |
| Diode Applications | Protector | |
| RoHS Compliant | RoHS | |
| VR | 6 volts | |
| IR | 0.0500 mA | |
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) |