Unidirectional double ElectroStatic Discharge (ESD) protection diode in a common anode configuration, encapsulated in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. The device is designed for ESD and transient overvoltage protection of up to two signal lines.
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1334920-MMBZ5V6AL,21
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Standard Package: 3,000
Mounting: Surface Mount
Unidirectional Channels: 2
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3V (Max)
Voltage - Breakdown (Min): 5.32V
Voltage - Clamping (Max) @ Ipp: 8V
Power - Peak Pulse: 24W
Power Line Protection: No
Capacitance @ Frequency: 210pF @ 1MHz
Current - Peak Pulse (10/1000µs): 3A
Supplier Device Package: TO-236AB
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 568-6347-1,568-6347-
Base Product Number: MMBZ5V6
RoHS Status: ROHS3 Compliant
MMBZ5V6AL - Low capacitance unidirectional double ESD protection diode TO-236 3-Pin Product overview: MMBZ5V6AL,215 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ5V6AL,215 can be used for catalog matching and distributor lookup.
8V Clamp 3A Ipp Tvs Diode Surface Mount TO-236AB
8V Clamp 3A Ipp Tvs Diode Surface Mount TO-236AB
8V Clamp 3A Ipp Tvs Diode Surface Mount TO-236AB
TVS DIODE 3VWM 8VC TO236AB
TVS DIODE 3VWM 8VC TO236AB
DIODE, DUAL TVS, UN, 40W, 3V, SOT23; Clamping Voltage Vc Max:8V; Diode Case Style:TO-236AB; No. of Pins:3Pins; Operating Voltage:900mV; Power Dissipation Pd:290mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MMBZ5V6AL,215 | 1334920-MMBZ5V6AL,215 | 144-MMBZ5V6AL,215 | 1727-MMBZ5V6AL,215DKR-ND | MMBZ5V6AL,215 | MMBZ5V6AL,215 | 84R0121 |
| Product Name | Low capacitance unidirectional double ESD protection diode | Circuit Protection - TVS - Diodes | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Diode, Dual Tvs, Un, 40W, 3V, Sot23; Clamping Voltage Vc Max Nexperia |
| Diode Applications | Protector | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VF | 0.9000 to 9.00E-4 volts | ||||||
| VR | 3 volts | ||||||
| IR | 0.0050 mA |