Nexperia B.V. Double ESD protection diode for transient overvoltage suppression MMBZ33VCL,215

Description
Unidirectional double ElectroStatic Discharge (ESD) protection diode in a common cathode configuration, encapsulated in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. The device is designed for ESD and transient overvoltage protection of up to two signal lines. Features and benefits Unidirectional ESD protection of two lines Bidirectional ESD protection of one line Low diode capacitance: Cd ≤ 55 pF Rated peak pulse power: PPPM ≤ 40 W Ultra low leakage current: IRM ≤ 5 nA ESD protection up to 30 kV (contact discharge) IEC 61000-4-2; level 4 (ESD) AEC-Q101 qualified Applications Computers and peripherals Automotive electronic control units Audio and video equipment Portable electronics Cellular handsets and accessories
Request a Quote
Description
Unidirectional double ElectroStatic Discharge (ESD) protection diode in a common cathode configuration, encapsulated in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. The device is designed for ESD and transient overvoltage protection of up to two signal lines. Features and benefits Unidirectional ESD protection of two lines Bidirectional ESD protection of one line Low diode capacitance: Cd ≤ 55 pF Rated peak pulse power: PPPM ≤ 40 W Ultra low leakage current: IRM ≤ 5 nA ESD protection up to 30 kV (contact discharge) IEC 61000-4-2; level 4 (ESD) AEC-Q101 qualified Applications Computers and peripherals Automotive electronic control units Audio and video equipment Portable electronics Cellular handsets and accessories
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Unidirectional double electrostatic discharge (ESD) protection diode in a common cathode configuration, encapsulated in a SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. Designed for transient overvoltage protection of up to two signal lines, it features a reverse standoff voltage of 26 V, diode capacitance of 45 to 55 pF at 1 MHz, rated peak pulse power of 40 W, ultra-low leakage current of 5 nA, and ESD protection up to 30 kV (contact discharge) per IEC 61000-4-2 level 4. The device is AEC-Q101 qualified.

Datasheet Summary
Powered by GS/AI

Unidirectional double electrostatic discharge (ESD) protection diode in a common cathode configuration, encapsulated in a SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. Designed for transient overvoltage protection of up to two signal lines, it features a reverse standoff voltage of 26 V, diode capacitance of 45 to 55 pF at 1 MHz, rated peak pulse power of 40 W, ultra-low leakage current of 5 nA, and ESD protection up to 30 kV (contact discharge) per IEC 61000-4-2 level 4. The device is AEC-Q101 qualified.

Suppliers

Company
Product
Description
Supplier Links
Double ESD protection diode for transient overvoltage suppression - MMBZ33VCL,215 - Nexperia B.V.
Nijmegen, Netherlands
Double ESD protection diode for transient overvoltage suppression
MMBZ33VCL,215
Double ESD protection diode for transient overvoltage suppression MMBZ33VCL,215
Unidirectional double ElectroStatic Discharge (ESD) protection diode in a common cathode configuration, encapsulated in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. The device is designed for ESD and transient overvoltage protection of up to two signal lines. Features and benefits Unidirectional ESD protection of two lines Bidirectional ESD protection of one line Low diode capacitance: Cd ≤ 55 pF Rated peak pulse power: PPPM ≤ 40 W Ultra low leakage current: IRM ≤ 5 nA ESD protection up to 30 kV (contact discharge) IEC 61000-4-2; level 4 (ESD) AEC-Q101 qualified Applications Computers and peripherals Automotive electronic control units Audio and video equipment Portable electronics Cellular handsets and accessories

Unidirectional double ElectroStatic Discharge (ESD) protection diode in a common cathode configuration, encapsulated in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. The device is designed for ESD and transient overvoltage protection of up to two signal lines.

Features and benefits

  • Unidirectional ESD protection of two lines
  • Bidirectional ESD protection of one line
  • Low diode capacitance: Cd ≤ 55 pF
  • Rated peak pulse power: PPPM ≤ 40 W
  • Ultra low leakage current: IRM ≤ 5 nA
  • ESD protection up to 30 kV (contact discharge)
  • IEC 61000-4-2; level 4 (ESD)
  • AEC-Q101 qualified

Applications

  • Computers and peripherals
  • Automotive electronic control units
  • Audio and video equipment
  • Portable electronics
  • Cellular handsets and accessories
Supplier's Site Datasheet
 - MMBZ33VCL,215 - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, 26V V(RWM), Unidirectional, 1 Element, Silicon, TO-236AB

Trans Voltage Suppressor Diode, 26V V(RWM), Unidirectional, 1 Element, Silicon, TO-236AB

Supplier's Site Datasheet
TVS Diodes - 1727-MMBZ33VCL,215TR-ND - DigiKey
Thief River Falls, MN, United States
46V Clamp 870mA Ipp Tvs Diode Surface Mount TO-236AB

46V Clamp 870mA Ipp Tvs Diode Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-MMBZ33VCL,215
TVS Protection Diode 144-MMBZ33VCL,215
MMBZxVCL; MMBZxVDL series - Double ESD protection diodes for transient overvoltage suppression TO-236 3-Pin Product overview: MMBZ33VCL,215 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ33VCL,215 can be used for catalog matching and distributor lookup.

MMBZxVCL; MMBZxVDL series - Double ESD protection diodes for transient overvoltage suppression TO-236 3-Pin Product overview: MMBZ33VCL,215 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ33VCL,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - MMBZ33VCL,215 - 1078299-MMBZ33VCL,215 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - MMBZ33VCL,215
1078299-MMBZ33VCL,215
TVS - TVS - Diodes - MMBZ33VCL,215 1078299-MMBZ33VCL,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1078299-MMBZ33VCL,21 5 Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 2 Bidirectional Channels: 1 Capacitance @ Frequency: 45pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TA) Case / Package: SOT-23 (TO-236AB) STAND-OFF Voltage (Vwm): 26V (Max) Minimum Breakdown Voltage: 31.35V Max Clamping Voltage: 46V Peak Pulse Current(Ippm): 870mA Power Dissipation - Pd: 40W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1078299-MMBZ33VCL,215
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 2
Bidirectional Channels: 1
Capacitance @ Frequency: 45pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TA)
Case / Package: SOT-23 (TO-236AB)
STAND-OFF Voltage (Vwm): 26V (Max)
Minimum Breakdown Voltage: 31.35V
Max Clamping Voltage: 46V
Peak Pulse Current(Ippm): 870mA
Power Dissipation - Pd: 40W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MMBZ33VCL,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MMBZ33VCL,215
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MMBZ33VCL,215
TVS DIODE 26VWM 46VC TO236AB

TVS DIODE 26VWM 46VC TO236AB

Supplier's Site
Diode, Dual Tvs, Un, 40W, 26V, Sot23; Clamping Voltage Vc Max Nexperia - 84R0120 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Dual Tvs, Un, 40W, 26V, Sot23; Clamping Voltage Vc Max Nexperia
84R0120
Diode, Dual Tvs, Un, 40W, 26V, Sot23; Clamping Voltage Vc Max Nexperia 84R0120
DIODE, DUAL TVS, UN, 40W, 26V, SOT23; Clamping Voltage Vc Max:46V; Diode Case Style:TO-236AB; No. of Pins:3Pins; Operating Voltage:900mV; Power Dissipation Pd:350mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

DIODE, DUAL TVS, UN, 40W, 26V, SOT23; Clamping Voltage Vc Max:46V; Diode Case Style:TO-236AB; No. of Pins:3Pins; Operating Voltage:900mV; Power Dissipation Pd:350mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
TVS Diodes MMBZ33VCL,215
TVS DIODE 26VWM 46VC TO236AB

TVS DIODE 26VWM 46VC TO236AB

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number MMBZ33VCL,215 MMBZ33VCL,215 1727-MMBZ33VCL,215TR-ND 144-MMBZ33VCL,215 1078299-MMBZ33VCL,215 MMBZ33VCL,215 84R0120 MMBZ33VCL,215
Product Name Double ESD protection diode for transient overvoltage suppression TVS Diodes TVS Protection Diode TVS - TVS - Diodes - MMBZ33VCL,215 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Dual Tvs, Un, 40W, 26V, Sot23; Clamping Voltage Vc Max Nexperia TVS Diodes
Diode Applications Protector
RoHS Compliant RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
VR 26 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data