Unidirectional double ElectroStatic Discharge (ESD) protection diode in a common anode configuration, packaged in a SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. Designed for ESD and transient overvoltage protection of up to two signal lines, it features a reverse standoff voltage of 26 V, diode capacitance of 45 to 55 pF at 1 MHz and 0 V, rated peak pulse power of 40 W, and ultra-low leakage current of 5 nA. It provides ESD protection up to 30 kV (contact discharge) and complies with IEC 61000-4-2 level 4 and IEC 61643-321.
Unidirectional double ElectroStatic Discharge (ESD) protection diode in a common anode configuration, encapsulated in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. The device is designed for ESD and transient overvoltage protection of up to two signal lines.
Features and benefits
Applications
46V Clamp 870mA Ipp Tvs Diode Surface Mount TO-236AB
46V Clamp 870mA Ipp Tvs Diode Surface Mount TO-236AB
46V Clamp 870mA Ipp Tvs Diode Surface Mount TO-236AB
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1334919-MMBZ33VAL,21
Category: Circuit Protection>TVS - Diodes
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Standard Package: 3,000
Mounting: Surface Mount
Unidirectional Channels: 2
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 26V (Max)
Voltage - Breakdown (Min): 31.35V
Voltage - Clamping (Max) @ Ipp: 46V
Power - Peak Pulse: 40W
Power Line Protection: No
Capacitance @ Frequency: 45pF @ 1MHz
Current - Peak Pulse (10/1000µs): 870mA
Supplier Device Package: TO-236AB
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 934061802215,568-112
Base Product Number: MMBZ33
RoHS Status: ROHS3 Compliant
TVS DIODE 26VWM 46VC TO236AB Product overview: MMBZ33VAL,215 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ33VAL,215 can be used for catalog matching and distributor lookup.
TVS DIODE 26VWM 46VC TO236AB
TVS DIODE 26VWM 46VC TO236AB
| Nexperia B.V. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MMBZ33VAL,215 | 1727-1686-6-ND | 1334919-MMBZ33VAL,215 | 144-MMBZ33VAL,215 | MMBZ33VAL,215 | MMBZ33VAL,215 |
| Product Name | Low capacitance unidirectional double ESD protection diode | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Diode Applications | Protector | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | |||||
| VR | 26 volts | |||||
| IR | 0.0050 mA |