TVS device for surge protection of interface and supply lines in a SOD323 surface-mounted package measuring 1.7 mm x 1.25 mm x 0.95 mm. Reverse stand-off voltage is 24 V, with a clamping voltage of 70 V at a peak pulse current of 4.5 A. Provides ESD protection up to 30 kV (IEC 61000-4-2) and has a leakage current of 1 nA. Qualified to AEC-Q101 for automotive applications.
Protection device in a small SOD323 Surface-Mounted Device (SMD) plastic package designed to protect one line from the damage caused by transient overvoltages (TVS).
Features and benefits
Applications
ESD protection for supply and interface lines with high signal levels.
TVS DIODE 24VWM 70VC SOD323
TVS DIODE 24VWM 70VC SOD323
TVS DIODE 24VWM 70VC SOD323
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MMBZ27VUA-QX | 1727-MMBZ27VUA-QXCT-ND |
| Product Name | TVS device for surge protection of interface and supply lines | TVS Diodes |
| RoHS Compliant | RoHS | |
| Package | SOD-323; SOD323 SOD323 | SOD-323; SC-76, SOD-323 |
| VBR | 27.5 volts | 26.2 volts |
| CT | 50 pF |