MMBZ27VCL - Trans Voltage Suppressor Diode, Unidirectional, TO-236AB
TVS DIODE 22VWM 38VC TO236AB
TVS DIODE 22VWM 38VC TO236AB
38V Clamp 1A Ipp Tvs Diode Surface Mount TO-236AB
TVS DIODE 22VWM 38VC TO236AB
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MMBZ27VCL,235 | 1727-MMBZ27VCL,235CT-ND | MMBZ27VCL,235 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| RoHS Compliant | RoHS | ||
| Configuration | Single | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236AB | |
| Peak Pulse Power | 40 watts | 40 watts |