ESD protection device in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package, designed to protect two lines from the damage caused by ElectroStatic Discharge (ESD) and other transients.
Features and benefits
Applications
TVS DIODE 24VWM 41VC SOT-323
TVS DIODE 24VWM 41VC SOT-323
TVS DIODE 24VWM 41VC SOT-323
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MMBZ27VBU-QX | 1727-MMBZ27VBU-QXTR-ND |
| Product Name | Low capacitance bidirectional dual line ESD protection diode | TVS Diodes |
| Diode Applications | Protector | |
| RoHS Compliant | RoHS | |
| VR | 24 volts | |
| IR | 0.0500 mA | |
| Tj | 175 C (347 F) | -55 to 175 C (-67 to 347 F) |