ESD protection device in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side wettable flanks, designed to protect two lines from the damage caused by ElectroStatic Discharge (ESD) and other transients.
Features and benefits
Applications
TVS DIODE 24VWM 42VC DFN1412D3
TVS DIODE 24VWM 42VC DFN1412D3
TVS DIODE 24VWM 42VC DFN1412D3
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MMBZ27VBQC-QZ | 1727-MMBZ27VBQC-QZTR-ND |
| Product Name | Low capacitance bidirectional dual line ESD protection diode | TVS Diodes |
| Diode Applications | Protector | |
| RoHS Compliant | RoHS | |
| VR | 24 volts | |
| IR | 0.0500 mA | |
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) |