Nexperia B.V. Low capacitance bidirectional dual line ESD protection diode MMBZ27VBQB-QZ

Description
ESD protection device in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side wettable flanks, designed to protect two lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 24 V Low clamping voltage: VCL = 33 V at IPP = 2.6 A ESD protection up to 23 kV (IEC 61000-4-2) ESD protection up to 23 kV (ISO 10605) Low capacitance: Cd = 8 pF Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Computers and peripherals Audio and video equipment Cellular handsets and accessories Automotive electronic control units Portable electronics
Request a Quote Datasheet
Description
ESD protection device in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side wettable flanks, designed to protect two lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 24 V Low clamping voltage: VCL = 33 V at IPP = 2.6 A ESD protection up to 23 kV (IEC 61000-4-2) ESD protection up to 23 kV (ISO 10605) Low capacitance: Cd = 8 pF Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Computers and peripherals Audio and video equipment Cellular handsets and accessories Automotive electronic control units Portable electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low capacitance bidirectional dual line ESD protection diode - MMBZ27VBQB-QZ - Nexperia B.V.
Nijmegen, Netherlands
Low capacitance bidirectional dual line ESD protection diode
MMBZ27VBQB-QZ
Low capacitance bidirectional dual line ESD protection diode MMBZ27VBQB-QZ
ESD protection device in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side wettable flanks, designed to protect two lines from the damage caused by ElectroStatic discharge (ESD) and other transients. Features and benefits Reverse stand-off voltage: VRWM = 24 V Low clamping voltage: VCL = 33 V at IPP = 2.6 A ESD protection up to 23 kV (IEC 61000-4-2) ESD protection up to 23 kV (ISO 10605) Low capacitance: Cd = 8 pF Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Computers and peripherals Audio and video equipment Cellular handsets and accessories Automotive electronic control units Portable electronics

ESD protection device in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side wettable flanks, designed to protect two lines from the damage caused by ElectroStatic discharge (ESD) and other transients.

Features and benefits

  • Reverse stand-off voltage: VRWM = 24 V
  • Low clamping voltage: VCL = 33 V at IPP = 2.6 A
  • ESD protection up to 23 kV (IEC 61000-4-2)
  • ESD protection up to 23 kV (ISO 10605)
  • Low capacitance: Cd = 8 pF
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Computers and peripherals
  • Audio and video equipment
  • Cellular handsets and accessories
  • Automotive electronic control units
  • Portable electronics
Supplier's Site Datasheet
TVS Diodes - 1727-MMBZ27VBQB-QZTR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 24VWM 44VC DFN1110D3

TVS DIODE 24VWM 44VC DFN1110D3

Buy Now Datasheet
TVS Diodes - 1727-MMBZ27VBQB-QZCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 24VWM 44VC DFN1110D3

TVS DIODE 24VWM 44VC DFN1110D3

Buy Now Datasheet
TVS Diodes - 1727-MMBZ27VBQB-QZDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 24VWM 44VC DFN1110D3

TVS DIODE 24VWM 44VC DFN1110D3

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number MMBZ27VBQB-QZ 1727-MMBZ27VBQB-QZTR-ND
Product Name Low capacitance bidirectional dual line ESD protection diode TVS Diodes
Diode Applications Protector
RoHS Compliant RoHS
VR 24 volts
IR 0.0500 mA
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

400 W Transient Voltage Suppressor - P4SMA160CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details
400 W Transient Voltage Suppressor - P4SMA18AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details
Specs
Configuration Single
Package Bulk
View Details
600 W Transient Voltage Suppressor - P6SMB250AJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1002-1 SOD1002-1
Tj 150 C (302 F)
View Details