ESD protection device in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side wettable flanks, designed to protect two lines from the damage caused by ElectroStatic Discharge (ESD) and other transients.
Features and benefits
Applications
MMBZ27VB-QC/SOT8009/
MMBZ27VB-QC/SOT8009/
MMBZ27VB-QC/SOT8009/
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MMBZ27VB-QCZ | 1727-MMBZ27VB-QCZCT-ND |
| Product Name | Low capacitance bidirectional dual line ESD protection diode | TVS Diodes |
| Diode Applications | Protector | |
| RoHS Compliant | RoHS | |
| VR | 24 volts | |
| IR | 0.0500 mA | |
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) |