Unidirectional double ElectroStatic Discharge (ESD) protection diode in a common anode configuration, encapsulated in an SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm × 1.3 mm × 1 mm, designed for ESD and transient overvoltage protection of up to two signal lines. It offers a reverse standoff voltage of 22 V, diode capacitance of 48 to 60 pF at 1 MHz, rated peak pulse power of 40 W, and ultra-low leakage current of 5 nA. The device provides ESD protection up to 30 kV (contact discharge) and complies with IEC 61000-4-2 level 4 and IEC 61643-321 standards.
Unidirectional double ElectroStatic Discharge (ESD) protection diode in a common anode configuration, encapsulated in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. The device is designed for ESD and transient overvoltage protection of up to two signal lines.
Features and benefits
Applications
40V Clamp 1A Ipp Tvs Diode Surface Mount TO-236AB
40V Clamp 1A Ipp Tvs Diode Surface Mount TO-236AB
40V Clamp 1A Ipp Tvs Diode Surface Mount TO-236AB
Win Source Part Number: 1113286-MMBZ27VAL,21
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 22V (Max)
Voltage - Breakdown (Min): 25.65V
Voltage - Clamping (Max) @ Ipp: 40V
Power - Peak Pulse: 40W
Power Line Protection: No
Capacitance @ Frequency: 48pF @ 1MHz
Current - Peak Pulse (10/1000µs): 1A
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Temperature Range - Operating: -55°C ~ 150°C (TA)
Alternative Parts (Cross-Reference): "MMBZ27VAL,215";
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Nexperia USA Inc.
Other Names: 1727-1147-6,1727-114
Base Product Number: MMBZ27
Trans Voltage Suppressor Diode, 40W, 22V V(RWM), Unidirectional, 2 Element, Silicon, TO-236AB
MMBZ27VAL - Low capacitance unidirectional double ESD protection diode TO-236 3-Pin Product overview: MMBZ27VAL,215 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ27VAL,215 can be used for catalog matching and distributor lookup.
TVS DIODE 22VWM 40VC TO236AB
TVS DIODE 22VWM 40VC TO236AB
| Nexperia B.V. | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MMBZ27VAL,215 | 1727-1147-6-ND | 1113286-MMBZ27VAL,215 | MMBZ27VAL,215 | 144-MMBZ27VAL,215 | MMBZ27VAL,215 | MMBZ27VAL,215 |
| Product Name | Low capacitance unidirectional double ESD protection diode | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | |
| Diode Applications | Protector | ||||||
| RoHS Compliant | RoHS | RoHS | |||||
| VF | 0.9000 to 9.00E-4 volts | ||||||
| VR | 22 volts | ||||||
| IR | 0.0050 mA |