TVS DIODE 22VWM 41VC TO236AB
TVS DIODE 22VWM 41VC TO236AB
TVS DIODE 22VWM 41VC TO236AB
MMBZ27VA-T/SOT23/TO-
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1727-MMBZ27VA-TR-ND | MMBZ27VA-TR |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236AB |
| Peak Pulse Power | 24 watts | 24 watts |
| VC | 41 volts | 41 volts |