Trans Voltage Suppressor Diode, 17V V(RWM), Unidirectional, 1 Element, Silicon, TO-236AB
28V Clamp 1.4A Ipp Tvs Diode Surface Mount TO-236AB
28V Clamp 1.4A Ipp Tvs Diode Surface Mount TO-236AB
28V Clamp 1.4A Ipp Tvs Diode Surface Mount TO-236AB
TVS DIODE 17VWM 28VC TO236AB
NOW NEXPERIA MMBZ20VCL - TRANS V
DIODE, DUAL TVS, UN, 40W, 17V, SOT23; Clamping Voltage Vc Max:28V; Diode Case Style:TO-236AB; No. of Pins:3Pins; Operating Voltage:900mV; Power Dissipation Pd:350mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes |
| Product Number | MMBZ20VCL,215 | 1727-2659-2-ND | MMBZ20VCL,215 | MMBZ20VCL,215 | 84R0117 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Diode, Dual Tvs, Un, 40W, 17V, Sot23; Clamping Voltage Vc Max Nexperia | |
| RoHS Compliant | RoHS | RoHS | |||
| Configuration | Single | ||||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | TO-236AB | |||
| Peak Pulse Power | 40 watts | 40 watts | |||
| VC | 28 volts | 28 volts |