Trans Voltage Suppressor Diode, 14.5V V(RWM), Unidirectional, 1 Element, Silicon, TO-236AB
MMBZ18VCL - Double ESD protection diode for transient overvoltage suppression TO-236 3-Pin Product overview: MMBZ18VCL,215 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MMBZ18VCL,215 can be used for catalog matching and distributor lookup.
25V Clamp 1.6A Ipp Tvs Diode Surface Mount TO-236AB
25V Clamp 1.6A Ipp Tvs Diode Surface Mount TO-236AB
25V Clamp 1.6A Ipp Tvs Diode Surface Mount TO-236AB
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1078298-MMBZ18VCL,21
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 2
Bidirectional Channels: 1
Capacitance @ Frequency: 70pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TA)
Case / Package: SOT-23 (TO-236AB)
STAND-OFF Voltage (Vwm): 14.5V (Max)
Minimum Breakdown Voltage: 17.1V
Max Clamping Voltage: 25V
Peak Pulse Current(Ippm): 1.6A
Power Dissipation - Pd: 40W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
TVS DIODE 14.5VWM 25VC TO236AB
DIODE, DUAL TVS, 40W, 14.5V, SOT23; Clamping Voltage Vc Max:25V; Diode Case Style:TO-236AB; No. of Pins:3Pins; Operating Voltage:900mV; Power Dissipation Pd:350mW; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | MMBZ18VCL,215 | 144-MMBZ18VCL,215 | 1727-2658-1-ND | 1078298-MMBZ18VCL,215 | MMBZ18VCL,215 | 84R0115 |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - MMBZ18VCL,215 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Dual Tvs, 40W, 14.5V, Sot23; Clamping Voltage Vc Max Nexperia | |
| RoHS Compliant | RoHS | RoHS | ||||
| Configuration | Single | Single | ||||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 (TO-236AB) | TO-236AB | |||
| Peak Pulse Power | 40 watts | 40 watts | ||||
| VC | 25 volts | 25 volts | 25 volts |