ESD protection device in an ultra small DFN1006BD-2 (SOD882BD) Surface-Mounted Device (SMD) plastic package with side wettable flanks, designed to protect one line from the damage caused by transient overvoltages (TVS).
Features and benefits
Applications
ESD protection for supply and interface lines with high signal levels for use in automotive environments with highest quality standards.
MMBZ16VZLS - TVS device for surge protection of interface and supply lines
26V Clamp 800mA Ipp Tvs Diode Surface Mount DFN1006BD-2
26V Clamp 800mA Ipp Tvs Diode Surface Mount DFN1006BD-2
26V Clamp 800mA Ipp Tvs Diode Surface Mount DFN1006BD-2
| Nexperia B.V. | Rochester Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MMBZ16VZLS-QYL | MMBZ16VZLS-QYL | 1727-MMBZ16VZLS-QYLDKR-ND |
| Product Name | TVS device for surge protection of interface and supply lines | TVS Diodes | |
| Package | SOD882BD | SOD882BD | SOD-882 |
| RoHS Compliant | RoHS | ||
| Configuration | Single | ||
| VC | 26 volts |