Unidirectional double ElectroStatic Discharge (ESD) protection diodes in a common anode configuration, encapsulated in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package measuring 2.9 mm x 1.3 mm x 1 mm. Designed for ESD and transient overvoltage protection of up to two signal lines, it has a reverse standoff voltage of 13 V, a clamping voltage of up to 23 V at 1.7 A, and a rated peak pulse current of 1.9 A (10/1000 µs) with surge robustness of 14 A (8/20 µs). Typical reverse leakage current is 0.1 nA, with tight breakdown voltage tolerance of ±2%. Qualified to AEC-Q101 for automotive applications.
Unidirectional double ElectroStatic Discharge (ESD) protection diodes in a common anode configuration, encapsulated in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. The device is designed for ESD and transient overvoltage protection of up to two signal lines.
Features and benefits
Applications
TVS DIODE 13VWM 23VC TO236AB
TVS DIODE 13VWM 23VC TO236AB
TVS DIODE 13VWM 23VC TO236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Power Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MMBZ16VTAL-QR | 1727-MMBZ16VTAL-QRCT-ND |
| Product Name | High surge current unidirectional double ESD protection diodes | TVS Diodes |
| RoHS Compliant | RoHS | |
| Package | SOT23; SOT23 SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| IR | 0.0050 mA | |
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) |
| Configuration | Single |