Unidirectional double ElectroStatic Discharge (ESD) protection diodes in a common anode configuration, encapsulated in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. The device is designed for ESD and transient overvoltage protection of up to two signal lines.
Features and benefits
Applications
Clamp Ipp Tvs Diode Surface Mount TO-236AB
MMBZ16 - DIODES NOT PHOTOSENSITIVE/LED
TVS DIODE TO236AB
| Nexperia B.V. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MMBZ16VALR | 1727-MMBZ16VALRTR-ND | MMBZ16VALR | MMBZ16VALR |
| Product Name | High surge current unidirectional double ESD protection diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| RoHS Compliant | RoHS | RoHS |