Nexperia B.V. 2-bit bidirectional multi-voltage level translator; open-drain; push-pull LSF0102DCH

Description
The LSF0102 and LSF0202 are both 2 channel bidirectional multi-voltage level translators for open-drain and push-pull applications. The LSF0102 and LSF0202 support up to 100 MHz up translation and ≥100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. Both support 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. LSF0102 and LSF0202 differ in pin assignment only. Features and benefits Bidirectional voltage translation with no direction pin Up translation ≤ 100 MHz; CL = 30 pF ≤ 50 MHz; CL = 50 pF Down translation ≥ 100 MHz; CL = 30 pF ≥ 50 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I/O pins to support TTL Low RON provides less signal distortion High-impedance I/O pins for EN = Low Both, LSF0102 and LSF0202 support flow-through pinout for easy PCB trace routing Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure Industrial Personal computing
Request a Quote Datasheet
Description
The LSF0102 and LSF0202 are both 2 channel bidirectional multi-voltage level translators for open-drain and push-pull applications. The LSF0102 and LSF0202 support up to 100 MHz up translation and ≥100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. Both support 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. LSF0102 and LSF0202 differ in pin assignment only. Features and benefits Bidirectional voltage translation with no direction pin Up translation ≤ 100 MHz; CL = 30 pF ≤ 50 MHz; CL = 50 pF Down translation ≥ 100 MHz; CL = 30 pF ≥ 50 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I/O pins to support TTL Low RON provides less signal distortion High-impedance I/O pins for EN = Low Both, LSF0102 and LSF0202 support flow-through pinout for easy PCB trace routing Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure Industrial Personal computing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-bit bidirectional multi-voltage level translator; open-drain; push-pull - LSF0102DCH - Nexperia B.V.
Nijmegen, Netherlands
2-bit bidirectional multi-voltage level translator; open-drain; push-pull
LSF0102DCH
2-bit bidirectional multi-voltage level translator; open-drain; push-pull LSF0102DCH
The LSF0102 and LSF0202 are both 2 channel bidirectional multi-voltage level translators for open-drain and push-pull applications. The LSF0102 and LSF0202 support up to 100 MHz up translation and ≥100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. Both support 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications. LSF0102 and LSF0202 differ in pin assignment only. Features and benefits Bidirectional voltage translation with no direction pin Up translation ≤ 100 MHz; CL = 30 pF ≤ 50 MHz; CL = 50 pF Down translation ≥ 100 MHz; CL = 30 pF ≥ 50 MHz; CL = 50 pF Hot insertion Bidirectional voltage level translation between: 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V 1.8 V and 2.5 V, 3.3 V and 5.0 V 2.5 V and 3.3 V and 5.0 V 3.3 V and 5.0 V Low standby current 5 V tolerant I/O pins to support TTL Low RON provides less signal distortion High-impedance I/O pins for EN = Low Both, LSF0102 and LSF0202 support flow-through pinout for easy PCB trace routing Latch-up performance exceeds 100 mA per JESD78 class II level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +125 °C Applications GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure Industrial Personal computing

The LSF0102 and LSF0202 are both 2 channel bidirectional multi-voltage level translators for open-drain and push-pull applications. The LSF0102 and LSF0202 support up to 100 MHz up translation and ≥100 MHz down translation at ≤ 30 pF capacitive load. There is no need for a direction pin which minimizes system effort. Both support 5 V tolerant I/O pins for compatibility with TTL levels in a variety of applications. The ability to set up different voltage translation levels on each channel makes the device very flexible and suitable for a lot of different applications.

LSF0102 and LSF0202 differ in pin assignment only.

Features and benefits

  • Bidirectional voltage translation with no direction pin
  • Up translation
    • ≤ 100 MHz; CL = 30 pF
    • ≤ 50 MHz; CL = 50 pF
  • Down translation
    • ≥ 100 MHz; CL = 30 pF
    • ≥ 50 MHz; CL = 50 pF
  • Hot insertion
  • Bidirectional voltage level translation between:
    • 0.95 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V
    • 1.2 V and 1.8 V, 2.5 V, 3.3 V and 5.0 V
    • 1.8 V and 2.5 V, 3.3 V and 5.0 V
    • 2.5 V and 3.3 V and 5.0 V
    • 3.3 V and 5.0 V
  • Low standby current
  • 5 V tolerant I/O pins to support TTL
  • Low RON provides less signal distortion
  • High-impedance I/O pins for EN = Low
  • Both, LSF0102 and LSF0202 support flow-through pinout for easy PCB trace routing
  • Latch-up performance exceeds 100 mA per JESD78 class II level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +125 °C

Applications

  • GPIO, MDIO, PMBus, SMBus, SDIO, UART, I2C, and other interfaces in Telecom infrastructure
  • Industrial
  • Personal computing
Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1370999-LSF0102DCH - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1370999-LSF0102DCH
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1370999-LSF0102DCH
Win Source Part Number: 1370999-LSF0102DCH Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Package: Tape & Reel Product Status: Active Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Base Product Number: LSF0102 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Open Drain, Push-Pull Data Rate: 100MHz Number of Circuits: 1 Channel Type: Bidirectional Translator Type: Voltage Level Channels per Circuit: 2 Voltage - VCCA: 0 V ~ 5 V Voltage - VCCB: 0 V ~ 5 V

Win Source Part Number: 1370999-LSF0102DCH
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Base Product Number: LSF0102
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Open Drain, Push-Pull
Data Rate: 100MHz
Number of Circuits: 1
Channel Type: Bidirectional
Translator Type: Voltage Level
Channels per Circuit: 2
Voltage - VCCA: 0 V ~ 5 V
Voltage - VCCB: 0 V ~ 5 V

Buy Now Datasheet
Translators, Level Shifters - 1727-LSF0102DCHCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-LSF0102DCHCT-ND
Translators, Level Shifters 1727-LSF0102DCHCT-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100MHz 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100MHz 8-VSSOP

Buy Now Datasheet
Translators, Level Shifters - 1727-LSF0102DCHDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-LSF0102DCHDKR-ND
Translators, Level Shifters 1727-LSF0102DCHDKR-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100MHz 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100MHz 8-VSSOP

Buy Now Datasheet
Translators, Level Shifters - 1727-LSF0102DCHTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-LSF0102DCHTR-ND
Translators, Level Shifters 1727-LSF0102DCHTR-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100MHz 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100MHz 8-VSSOP

Buy Now Datasheet
Logic - Translators, Level Shifters - LSF0102DCH - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
LSF0102DCH
Logic - Translators, Level Shifters LSF0102DCH
LSF0102DC/SOT765/VSS OP8

LSF0102DC/SOT765/VSSOP8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - LSF0102DCH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
LSF0102DCH
Integrated Circuits (ICs) - Logic - Translators, Level Shifters LSF0102DCH
IC TRANSLTR BIDIRECTIONAL 8VSSOP

IC TRANSLTR BIDIRECTIONAL 8VSSOP

Supplier's Site
Logic ICs >> Translators / Level Shifters - LSF0102DCH - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Translators / Level Shifters
LSF0102DCH
Logic ICs >> Translators / Level Shifters LSF0102DCH
0V~5V 1 2 0V~5V VSSOP-8 Translators / Level Shifters ROHS

0V~5V 1 2 0V~5V VSSOP-8 Translators / Level Shifters ROHS

Supplier's Site Datasheet
Voltage Level Translator, 2Bit, Vssop-8 Rohs Compliant Nexperia - 92AH8443 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Level Translator, 2Bit, Vssop-8 Rohs Compliant Nexperia
92AH8443
Voltage Level Translator, 2Bit, Vssop-8 Rohs Compliant Nexperia 92AH8443
VOLTAGE LEVEL TRANSLATOR, 2BIT, VSSOP-8 ROHS COMPLIANT: YES

VOLTAGE LEVEL TRANSLATOR, 2BIT, VSSOP-8 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Translators, Level Shifters - LSF0102DCH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
LSF0102DCH
Translators, Level Shifters LSF0102DCH
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100MHz 8-VSSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 100MHz 8-VSSOP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number LSF0102DCH 1370999-LSF0102DCH 1727-LSF0102DCHCT-ND LSF0102DCH LSF0102DCH LSF0102DCH 92AH8443 LSF0102DCH
Product Name 2-bit bidirectional multi-voltage level translator; open-drain; push-pull Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic ICs >> Translators / Level Shifters Voltage Level Translator, 2Bit, Vssop-8 Rohs Compliant Nexperia Translators, Level Shifters
Translation Up; Down Both
Package Type SOT765-1 SOT765-1 SSOP "8-VFSOP (0.091"", 2.30mm Width)" SSOP 8-VFSOP (0.091\", 2.30mm Width)
Features RoHS; ESD Protection RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 1727-74AUP1T45GS,132TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Translators, Level Shifters - 1727-8052-6-ND - DigiKey
Specs
Package Type 6-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Translators, Level Shifters - 1727-74LVCH1T45GW-Q100HDKR-ND - DigiKey
Specs
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Translators, Level Shifters - 74AUP1T58GF,132-NEX - Quarktwin Technology Ltd.
Specs
Package Type 6-XFDFN
Output Type Single-Ended
Features RoHS
View Details