Nexperia B.V. TVS - TVS - Diodes - IP4359CX4/LF,135 IP4359CX4/LF,135

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1045695-IP4359CX4/LF ,135 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 2 Power Line Protection: Yes Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -35°C to 85°C (TA) Case / Package: 4-CSP (0.76x0.76) STAND-OFF Voltage (Vwm): 5.5V Minimum Breakdown Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1045695-IP4359CX4/LF ,135 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 2 Power Line Protection: Yes Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -35°C to 85°C (TA) Case / Package: 4-CSP (0.76x0.76) STAND-OFF Voltage (Vwm): 5.5V Minimum Breakdown Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - IP4359CX4/LF,135 - 1045695-IP4359CX4/LF,135 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - IP4359CX4/LF,135
1045695-IP4359CX4/LF,135
TVS - TVS - Diodes - IP4359CX4/LF,135 1045695-IP4359CX4/LF,135
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1045695-IP4359CX4/LF ,135 Packaging: Reel - TR Type: Steering (Rail to Rail) Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 2 Power Line Protection: Yes Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -35°C to 85°C (TA) Case / Package: 4-CSP (0.76x0.76) STAND-OFF Voltage (Vwm): 5.5V Minimum Breakdown Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1045695-IP4359CX4/LF,135
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Power Line Protection: Yes
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -35°C to 85°C (TA)
Case / Package: 4-CSP (0.76x0.76)
STAND-OFF Voltage (Vwm): 5.5V
Minimum Breakdown Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - 568-7205-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
568-7205-2-ND
TVS Diodes 568-7205-2-ND
Clamp Ipp Tvs Diode Surface Mount 4-WLCSP (0.78x0.78)

Clamp Ipp Tvs Diode Surface Mount 4-WLCSP (0.78x0.78)

Buy Now Datasheet
TVS Protection Diode - 144-IP4359CX4/LF,135 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-IP4359CX4/LF,135
TVS Protection Diode 144-IP4359CX4/LF,135
TVS DIODE 5.5VWM 4WLCSP Product overview: IP4359CX4/LF,135 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-IP4359CX4/LF,135 can be used for catalog matching and distributor lookup.

TVS DIODE 5.5VWM 4WLCSP Product overview: IP4359CX4/LF,135 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-IP4359CX4/LF,135 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - IP4359CX4/LF,135 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
IP4359CX4/LF,135
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes IP4359CX4/LF,135
TVS DIODE 5.5VWM 4WLCSP

TVS DIODE 5.5VWM 4WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1045695-IP4359CX4/LF,135 568-7205-2-ND 144-IP4359CX4/LF,135 IP4359CX4/LF,135
Product Name TVS - TVS - Diodes - IP4359CX4/LF,135 TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package 4-CSP (0.76x0.76) 4-XFBGA, WLCSP Tape & Reel (TR) 4-WLCSP (0.78x0.78)
VWM 5.5 volts
VBR 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data