Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1045676-IP4285CZ6-TD
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Power Line Protection: Yes
Capacitance @ Frequency: 0.85pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-TSOP
STAND-OFF Voltage (Vwm): 5.5V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 4.2V (Typ)
Peak Pulse Current(Ippm): 4A (8/20μs)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
4.2V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP
Trans Voltage Suppressor Diode, Unidirectional
| Win Source Electronics | DigiKey | Rochester Electronics | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1045676-IP4285CZ6-TD,125 | 1727-1273-2-ND | IP4285CZ6-TD,125 |
| Product Name | TVS - TVS - Diodes - IP4285CZ6-TD,125 | TVS Diodes | |
| Package | 6-TSOP | SC-74; SOT457; SC-74, SOT-457 | |
| VWM | 5.5 volts | ||
| IPPM | 4 amps | ||
| VC | 4.2 volts | 4.2 volts | |
| VBR | 6 volts | 6 volts |