TVS DIODE 8VC DFN2510A-10 Product overview: IP4284CZ10-TBR,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-IP4284CZ10-TBR,1
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 801002-IP4284CZ10-TB
Packaging: Reel
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: Use For General
Bidirectional Channels: 4
Voltage - Breakdown (Min): 6V
Power Line Protection: No
Part Status: Obsolete (End Of Life)
Supplier Device Package: DFN2510A-10
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-XFDFN
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 8V (Typ)
8V (Typ) Clamp Ipp Tvs Diode Surface Mount DFN2510A-10
TVS DIODE 8VC DFN2510A-10
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-IP4284CZ10-TBR,115 | 801002-IP4284CZ10-TBR,115 | IP4284CZ10-TBR,115-ND | IP4284CZ10-TBR,115 |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - IP4284CZ10-TBR,115 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | 10-XFDFN | DFN2510A-10 |