Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1045644-IP4060CX16/P
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 6
Capacitance @ Frequency: 18pF @ 1MHz
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 16-WLCSP (1.96x1.97)
STAND-OFF Voltage (Vwm): 10V
Minimum Breakdown Voltage: 7V
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
High-speed Multi Media Card interface filter with ESD protection Product overview: IP4060CX16/P,135 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-IP4060CX16/P,135
TVS DIODE 10VWM 16WLCSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1045644-IP4060CX16/P,135 | 144-IP4060CX16/P,135 | IP4060CX16/P,135 |
| Product Name | TVS - TVS - Diodes - IP4060CX16/P,135 | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | 16-WLCSP (1.96x1.97) | 16-WLCSP (1.96x1.97) | |
| VWM | 10 volts | ||
| VBR | 7 volts | 7 volts | |
| CT | 18 pF |