Nexperia B.V. 14-stage ripple-carry binary counter/divider and oscillator HEF4060BT,653

Description
The HEF4060B is a 14-stage ripple-carry counter/divider and oscillator with three oscillator terminals (RS, REXT and CEXT), ten buffered parallel outputs (Q3 to Q9 and Q11 to Q13) and an overriding asynchronous master reset (MR). The oscillator configuration allows design of either RC or crystal oscillator circuits. The oscillator may be replaced by an external clock signal at input RS. In this case, keep the oscillator pins (REXT and CEXT) floating. The counter advances on the HIGH-to-LOW transition of RS. A HIGH level on MR clears all counter stages and forces all outputs LOW, independent of the other input conditions. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Complies with JEDEC standard JESD 13-B Tolerant of slow clock rise and fall times Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 ° C to +85 °C
Request a Quote
Description
The HEF4060B is a 14-stage ripple-carry counter/divider and oscillator with three oscillator terminals (RS, REXT and CEXT), ten buffered parallel outputs (Q3 to Q9 and Q11 to Q13) and an overriding asynchronous master reset (MR). The oscillator configuration allows design of either RC or crystal oscillator circuits. The oscillator may be replaced by an external clock signal at input RS. In this case, keep the oscillator pins (REXT and CEXT) floating. The counter advances on the HIGH-to-LOW transition of RS. A HIGH level on MR clears all counter stages and forces all outputs LOW, independent of the other input conditions. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Complies with JEDEC standard JESD 13-B Tolerant of slow clock rise and fall times Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 ° C to +85 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HEF4060BT is a 14-stage ripple-carry binary counter/divider and oscillator in an SO16 package with a body width of 3.9 mm. It operates from a supply voltage of 3.0 V to 15.0 V, supports asynchronous master reset, and accepts external clock input or oscillator configurations using REXT and CEXT pins. The device is specified for operation from -40 °C to +85 °C, complies with JEDEC standard JESD 13-B, and features ESD protection exceeding 2000 V for HBM and 1000 V for CDM. It has ten buffered parallel outputs and fully static operation.

Datasheet Summary
Powered by GS/AI

The HEF4060BT is a 14-stage ripple-carry binary counter/divider and oscillator in an SO16 package with a body width of 3.9 mm. It operates from a supply voltage of 3.0 V to 15.0 V, supports asynchronous master reset, and accepts external clock input or oscillator configurations using REXT and CEXT pins. The device is specified for operation from -40 °C to +85 °C, complies with JEDEC standard JESD 13-B, and features ESD protection exceeding 2000 V for HBM and 1000 V for CDM. It has ten buffered parallel outputs and fully static operation.

Suppliers

Company
Product
Description
Supplier Links
14-stage ripple-carry binary counter/divider and oscillator - HEF4060BT,653 - Nexperia B.V.
Nijmegen, Netherlands
14-stage ripple-carry binary counter/divider and oscillator
HEF4060BT,653
14-stage ripple-carry binary counter/divider and oscillator HEF4060BT,653
The HEF4060B is a 14-stage ripple-carry counter/divider and oscillator with three oscillator terminals (RS, REXT and CEXT), ten buffered parallel outputs (Q3 to Q9 and Q11 to Q13) and an overriding asynchronous master reset (MR). The oscillator configuration allows design of either RC or crystal oscillator circuits. The oscillator may be replaced by an external clock signal at input RS. In this case, keep the oscillator pins (REXT and CEXT) floating. The counter advances on the HIGH-to-LOW transition of RS. A HIGH level on MR clears all counter stages and forces all outputs LOW, independent of the other input conditions. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Features and benefits Wide supply voltage range from 3.0 V to 15.0 V CMOS low power dissipation High noise immunity Complies with JEDEC standard JESD 13-B Tolerant of slow clock rise and fall times Fully static operation 5 V, 10 V, and 15 V parametric ratings Standardized symmetrical output characteristics ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 ° C to +85 °C

The HEF4060B is a 14-stage ripple-carry counter/divider and oscillator with three oscillator terminals (RS, REXT and CEXT), ten buffered parallel outputs (Q3 to Q9 and Q11 to Q13) and an overriding asynchronous master reset (MR). The oscillator configuration allows design of either RC or crystal oscillator circuits. The oscillator may be replaced by an external clock signal at input RS. In this case, keep the oscillator pins (REXT and CEXT) floating. The counter advances on the HIGH-to-LOW transition of RS. A HIGH level on MR clears all counter stages and forces all outputs LOW, independent of the other input conditions. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD.

Features and benefits

  • Wide supply voltage range from 3.0 V to 15.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Complies with JEDEC standard JESD 13-B
  • Tolerant of slow clock rise and fall times
  • Fully static operation
  • 5 V, 10 V, and 15 V parametric ratings
  • Standardized symmetrical output characteristics
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 ° C to +85 °C
Supplier's Site Datasheet
Counters, Dividers - 1727-6412-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-6412-2-ND
Counters, Dividers 1727-6412-2-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Buy Now Datasheet
Counters, Dividers - 1727-6412-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-6412-1-ND
Counters, Dividers 1727-6412-1-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Buy Now Datasheet
Counters, Dividers - 1727-6412-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
1727-6412-6-ND
Counters, Dividers 1727-6412-6-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Buy Now Datasheet
Logic - Logic - Counters, Dividers - HEF4060BT,653 - 1043120-HEF4060BT,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - HEF4060BT,653
1043120-HEF4060BT,653
Logic - Logic - Counters, Dividers - HEF4060BT,653 1043120-HEF4060BT,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1043120-HEF4060BT,65 3 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 30MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SO Supply Voltage - Operating: 3 V to 15 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1043120-HEF4060BT,653
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 30MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Counter ICs - 2194354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
2194354
Counter ICs 2194354
Counter ICs,HEF4060BT,653

Counter ICs,HEF4060BT,653

Supplier's Site
Counter ICs - 2194354P - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
2194354P
Counter ICs 2194354P
Counter ICs,HEF4060BT,653

Counter ICs,HEF4060BT,653

Supplier's Site
Counter ICs - 2194353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
2194353
Counter ICs 2194353
Counter ICs,HEF4060BT,653

Counter ICs,HEF4060BT,653

Supplier's Site
 - HEF4060BT,653 - Rochester Electronics
Newburyport, MA, United States
Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16

Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDSO16

Supplier's Site Datasheet
Ic, 4000 Locmos, Smd, 4060, Soic16; Logic Family / Base Number Nexperia - 25M9620 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 4000 Locmos, Smd, 4060, Soic16; Logic Family / Base Number Nexperia
25M9620
Ic, 4000 Locmos, Smd, 4060, Soic16; Logic Family / Base Number Nexperia 25M9620
IC, 4000 LOCMOS, SMD, 4060, SOIC16; Logic Family / Base Number:HEF4060; Counter Type:Binary; Clock Frequency:30MHz; Count Maximum:14; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:15.5V; LogicRoHS Compliant: Yes

IC, 4000 LOCMOS, SMD, 4060, SOIC16; Logic Family / Base Number:HEF4060; Counter Type:Binary; Clock Frequency:30MHz; Count Maximum:14; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:15.5V; LogicRoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Counters / Dividers
HEF4060BT,653
Logic ICs >> Counters / Dividers HEF4060BT,653
Negative Edge 3V~15V 14 1 30MHz SOIC-16 Counters / Dividers ROHS

Negative Edge 3V~15V 14 1 30MHz SOIC-16 Counters / Dividers ROHS

Supplier's Site Datasheet
Logic - Counters, Dividers - HEF4060BT,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
HEF4060BT,653
Logic - Counters, Dividers HEF4060BT,653
IC BNRY COUNT/DVDER 14STG 16SOIC

IC BNRY COUNT/DVDER 14STG 16SOIC

Supplier's Site Datasheet
Counters, Dividers - HEF4060BT,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
HEF4060BT,653
Counters, Dividers HEF4060BT,653
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - HEF4060BT,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
HEF4060BT,653
Integrated Circuits (ICs) - Logic - Counters, Dividers HEF4060BT,653
IC BINARY COUNTER 14-BIT 16SO

IC BINARY COUNTER 14-BIT 16SO

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics RS Components, Ltd. Rochester Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number HEF4060BT,653 1727-6412-2-ND 1043120-HEF4060BT,653 2194354 HEF4060BT,653 25M9620 HEF4060BT,653 HEF4060BT,653 HEF4060BT,653 HEF4060BT,653
Product Name 14-stage ripple-carry binary counter/divider and oscillator Counters, Dividers Logic - Logic - Counters, Dividers - HEF4060BT,653 Counter ICs Ic, 4000 Locmos, Smd, 4060, Soic16; Logic Family / Base Number Nexperia Logic ICs >> Counters / Dividers Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Features ESD Protection
Counter Category Asynchronous Asynchronous Synchronous; Asynchronous Asynchronous Synchronous
Package Type SOT109-1 SOT109-1 SOIC; "16-SOIC (0.154"", 3.90mm Width)" 16-SO SOT109 SOIC SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Counter Type MOD-N Binary MOD-N
Unlock Full Specs
to access all available technical data

Similar Products

12-stage binary ripple counter - 74HCT4040PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
7 suppliers
 - 74HC390DB,118 - Rochester Electronics
Specs
Counter Category Synchronous; Asynchronous
Counter Direction UP
Package Type SOP; SSOP; SSOP
View Details
4 suppliers
 - 74HC161D,652 - Rochester Electronics
Specs
Counter Category Synchronous
Counter Direction UP
Package Type SOP; SOP16
View Details
5 suppliers
Presettable synchronous 4-bit binary counter; asynchronous reset - 74LVC161PW,118 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Synchronous; Asynchronous
Supply Voltage +6.5
View Details
6 suppliers