The HEF4040BT-Q100 is a 12-stage binary ripple counter in a SO16 plastic small outline package with a body width of 3.9 mm, qualified to AEC-Q100 Grade 3 for automotive use and specified from -40 °C to +85 °C. It operates with a supply voltage range of 3.0 V to 15.0 V, features overvoltage-tolerant
The HEF4040Bis a 12-stage binary ripple counterwith a clock input (CP), an overriding asynchronous master reset input (MR) and twelve fully buffered outputs (Q0 to Q11). The counter advances on the HIGH-to-LOW transition of CP. A HIGH on MR clears all counter stages and forces all outputs LOW, independent of CP. Each counter stage is a static toggle flip-flop. Inputs are overvoltage tolerant to 15 V. This enables the device to be used in HIGH-to-LOW level shifting applications.
This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 3) and is suitable for use in automotive applications.
Features and benefits
Applications
Counter IC Binary Counter 1 Element 12 Bit 16-SO
Counter IC Binary Counter 1 Element 12 Bit 16-SO
IC RIPPLE COUNTER 12ST 16SOIC
IC BINARY COUNTER 12-BIT 16SO
| Nexperia B.V. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | HEF4040BT-Q100J | 1727-HEF4040BT-Q100JTR-ND | HEF4040BT-Q100J | HEF4040BT-Q100J | HEF4040BT-Q100J |
| Product Name | 12-stage binary ripple counter | Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Features | ESD Protection | ||||
| Counter Category | Asynchronous | Asynchronous | Synchronous | ||
| Package Type | SOT109-1 SOT109-1 | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Operating Temperature | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |