Nexperia B.V. Voltage regulator diodes BZV49-C7V5,115

Description
Medium-power voltage regulator diodes in a SOT89 plastic SMD package. The diodes are available in the normalized E24 approx. +-5pct tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V (BZV49-C2V4 to BZV49-C75). Features and benefits Total power dissipation: max. 1 W Tolerance series: approx. +-5pct Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. AEC-Q101 qualified Applications General regulation functions.
Request a Quote Datasheet
Description
Medium-power voltage regulator diodes in a SOT89 plastic SMD package. The diodes are available in the normalized E24 approx. +-5pct tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V (BZV49-C2V4 to BZV49-C75). Features and benefits Total power dissipation: max. 1 W Tolerance series: approx. +-5pct Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. AEC-Q101 qualified Applications General regulation functions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZV49-C7V5,115 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZV49-C7V5,115
Voltage regulator diodes BZV49-C7V5,115
Medium-power voltage regulator diodes in a SOT89 plastic SMD package. The diodes are available in the normalized E24 approx. +-5pct tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V (BZV49-C2V4 to BZV49-C75). Features and benefits Total power dissipation: max. 1 W Tolerance series: approx. +-5pct Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. AEC-Q101 qualified Applications General regulation functions.

Medium-power voltage regulator diodes in a SOT89 plastic SMD package.

The diodes are available in the normalized E24 approx. +-5pct tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V (BZV49-C2V4 to BZV49-C75).

Features and benefits

  • Total power dissipation: max. 1 W
  • Tolerance series: approx. +-5pct
  • Working voltage range: nom. 2.4 to 75 V (E24 range)
  • Non-repetitive peak reverse power dissipation: max. 40 W.
  • AEC-Q101 qualified

Applications

  • General regulation functions.
Supplier's Site Datasheet
 - BZV49-C7V5,115 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 7.5V V(Z), 5%, 1W, Silicon, Unidirectional, TO-243AA

Zener Diode, 7.5V V(Z), 5%, 1W, Silicon, Unidirectional, TO-243AA

Supplier's Site Datasheet
Diodes - Zener - Single - BZV49-C7V5,115 - 1026126-BZV49-C7V5,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZV49-C7V5,115
1026126-BZV49-C7V5,115
Diodes - Zener - Single - BZV49-C7V5,115 1026126-BZV49-C7V5,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1026126-BZV49-C7V5,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA Current - Reverse Leakage @ Vr: 1μA @ 5V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-89-3 Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026126-BZV49-C7V5,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA
Current - Reverse Leakage @ Vr: 1μA @ 5V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-89-3
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
7.5V 1W SOT89 Zener Diode - 287-BZV49-C7V5,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5V 1W SOT89 Zener Diode
287-BZV49-C7V5,115
7.5V 1W SOT89 Zener Diode 287-BZV49-C7V5,115
DIODE ZENER 7.5V 1W SOT89 Product overview: BZV49-C7V5,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 1W, SOT89. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 1W, SOT89, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV49-C7V5,115 can be used for catalog matching and distributor lookup.

DIODE ZENER 7.5V 1W SOT89 Product overview: BZV49-C7V5,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 1W, SOT89. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 1W, SOT89, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV49-C7V5,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1727-5558-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-5558-2-ND
Single Zener Diodes 1727-5558-2-ND
Zener Diode 7.5V 1W ±5% Surface Mount SOT-89

Zener Diode 7.5V 1W ±5% Surface Mount SOT-89

Buy Now Datasheet
Single Zener Diodes - 1727-5558-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-5558-6-ND
Single Zener Diodes 1727-5558-6-ND
Zener Diode 7.5V 1W ±5% Surface Mount SOT-89

Zener Diode 7.5V 1W ±5% Surface Mount SOT-89

Buy Now Datasheet
Single Zener Diodes - 1727-5558-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-5558-1-ND
Single Zener Diodes 1727-5558-1-ND
Zener Diode 7.5V 1W ±5% Surface Mount SOT-89

Zener Diode 7.5V 1W ±5% Surface Mount SOT-89

Buy Now Datasheet
Single Zener Diodes - BZV49-C7V5,115 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZV49-C7V5,115
Single Zener Diodes BZV49-C7V5,115
DIODE ZENER 7.5V 1W SOT89

DIODE ZENER 7.5V 1W SOT89

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZV49-C7V5,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZV49-C7V5,115
Discrete Semiconductor Products - Diodes - Zener BZV49-C7V5,115
DIODE ZENER 7.5V 1W SOT89

DIODE ZENER 7.5V 1W SOT89

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number BZV49-C7V5,115 BZV49-C7V5,115 1026126-BZV49-C7V5,115 287-BZV49-C7V5,115 1727-5558-2-ND BZV49-C7V5,115 BZV49-C7V5,115
Product Name Voltage regulator diodes Diodes - Zener - Single - BZV49-C7V5,115 7.5V 1W SOT89 Zener Diode Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS
VF 1 to 1.00E-3 volts
IF 250 mA
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data