General-purpose Zener diodes in an SOD123F surface-mounted plastic package, with a wide working voltage range of 2.4 V to 75 V and a total power dissipation of up to 830 mW when mounted on an FR4 PCB with a 1 cm² cathode pad. The BZT52H-C8V2 variant has an 8.2 V breakdown voltage and ±5 % tolerance, as indicated by its marking code BG.
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode, 8.2V V(Z), 6.1%, 0.375W, Silicon, Unidirectional
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1026076-BZT52H-C8V2,
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 700nA @ 5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123F
Maximum Power Dissipation: 375mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Zener Diode 8.2V 375mW ±5% Surface Mount SOD-123F
Zener Diode 8.2V 375mW ±5% Surface Mount SOD-123F
Zener Diode 8.2V 375mW ±5% Surface Mount SOD-123F
DIODE ZENER 8.2V 375MW SOD123F Product overview: BZT52H-C8V2,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 375MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 375MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52H-C8V2,115 can be used for catalog matching and distributor lookup.
DIODE ZENER 8.2V 375MW SOD123F
DIODE ZENER 8.2V 375MW SOD123F
| Nexperia B.V. | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52H-C8V2,115 | BZT52H-C8V2,115 | 1026076-BZT52H-C8V2,115 | 1727-BZT52H-C8V2,115DKR-ND | 287-BZT52H-C8V2,115 | BZT52H-C8V2,115 | BZT52H-C8V2,115 |
| Product Name | Voltage regulator diodes | Diodes - Zener - Single - BZT52H-C8V2,115 | Single Zener Diodes | 8.2V 375MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VF | 0.9000 to 9.00E-4 volts | ||||||
| IF | 250 mA | ||||||
| Tj | 150 C (302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |