DIODE, ZENER, 0.375W, 3V, SOD123F; Zener Voltage Nom:3V; Power Dissipation:375mW; Diode Case Style:SOD-123F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZT52H Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 58T1381 |
| Product Name | Diode, Zener, 0.375W, 3V, Sod123F; Zener Voltage Nom Nexperia |
| Package | SOD-123; SOD-123F |