General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 68V 375mW ±2% Surface Mount SOD-123F
Zener Diode 68V 375mW ±2% Surface Mount SOD-123F
Zener Diode 68V 375mW ±2% Surface Mount SOD-123F
DIODE, ZENER, 0.375W, 68V, SOD123F; Zener Voltage Nom:68V; Power Dissipation:375mW; Diode Case Style:SOD-123F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZT52H Series RoHS Compliant: Yes
DIODE ZENER 68V 375MW SOD123F
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52H-B68,115 | 1727-BZT52H-B68,115DKR-ND | 75T6457 | BZT52H-B68,115 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Diode, Zener, 0.375W, 68V, Sod123F; Zener Voltage Nom Nexperia | Discrete Semiconductor Products - Diodes - Zener |
| Diode Applications | Voltage Regulation | |||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | |||
| IF | 250 mA | |||
| Tj | 150 C (302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) |