General-purpose Zener diodes in an SOD123F surface-mounted plastic package with a total power dissipation of up to 830 mW and a nominal voltage range of 2.4 V to 75 V, available in tolerance series of ±1 %, ±2 %, and approximately ±5 %.
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 10V 375MW SOD123F
DIODE ZENER 10V 375MW SOD123F
DIODE ZENER 10V 375MW SOD123F
Zener Diode
| Nexperia B.V. | DigiKey | Rochester Electronics | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes |
| Product Number | BZT52H-A10X | 1727-BZT52H-A10XDKR-ND | BZT52H-A10X |
| Product Name | Voltage regulator diodes | Single Zener Diodes | |
| Diode Applications | Voltage Regulation | ||
| RoHS Compliant | RoHS | RoHS | |
| VF | 0.9000 to 9.00E-4 volts | ||
| IF | 250 mA |