General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package, with a total power dissipation of up to 590 mW, a working voltage range of 2.4 V to 75 V, and two tolerance series: ±2% and approximately ±5%. The diodes support junction temperatures up to 150 °C and ambient temperatures from -55 °C to +150 °C.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 13.25V 350MW SOD123
DIODE ZENER 13.25V 350MW SOD123
Zener Diode 13.25V 350mW ±6.4% Surface Mount SOD-123
DIODE ZENER 13.25V 350MW SOD123
Zener Diodes BZT52-C13/SOD123/SOD
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-C13X | 1727-BZT52-C13XDKR-ND | BZT52-C13X | BZT52-C13X |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Diode Applications | Voltage Regulation | |||
| RoHS Compliant | RoHS | |||
| VF | 0.9000 to 9.00E-4 volts | |||
| IF | 250 mA | |||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |