Nexperia B.V. Voltage regulator diodes BZT52-B8V2X

Description
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 590 mW Two tolerance series: ±2 % and approximately ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance Applications General regulation functions
Request a Quote
Description
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 590 mW Two tolerance series: ±2 % and approximately ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance Applications General regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

General-purpose Zener diodes in an SOD123 surface-mounted plastic package with a total power dissipation of up to 590 mW, a working voltage range of 2.4 V to 75 V, and two tolerance series of ±2% and approximately ±5%. The device has a junction temperature rating of up to 150 °C and thermal resistance from junction to ambient of 210 K/W when mounted on a PCB with a 1 cm² cathode pad. Applications include general regulation functions.

Datasheet Summary
Powered by GS/AI

General-purpose Zener diodes in an SOD123 surface-mounted plastic package with a total power dissipation of up to 590 mW, a working voltage range of 2.4 V to 75 V, and two tolerance series of ±2% and approximately ±5%. The device has a junction temperature rating of up to 150 °C and thermal resistance from junction to ambient of 210 K/W when mounted on a PCB with a 1 cm² cathode pad. Applications include general regulation functions.

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZT52-B8V2X - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZT52-B8V2X
Voltage regulator diodes BZT52-B8V2X
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 590 mW Two tolerance series: ±2 % and approximately ±5 % Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Low differential resistance Applications General regulation functions

General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 590 mW
  • Two tolerance series: ±2 % and approximately ±5 %
  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Small plastic package suitable for surface-mounted design
  • Low differential resistance

Applications

  • General regulation functions
Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 985898-BZT52-B8V2X - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
985898-BZT52-B8V2X
Discrete Semiconductor Products - Diodes - Zener - Single 985898-BZT52-B8V2X
Win Source Part Number: 985898-BZT52-B8V2X Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±1.95% Power - Max: 590 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 700 nA @ 5 V Voltage - Zener (Nom) (Vz): 8.2 V Impedance (Max) (Zzt): 10 Ohms Package / Case: SOD-123 Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Nexperia USA Inc. Other Names: 1727-7685-1,1727-768 5-2,934071157115,BZT 52-B8V2X-ND,1727-768 5-6,2156-BZT52-B8V2X -1727 Base Product Number: BZT52-B8V2

Win Source Part Number: 985898-BZT52-B8V2X
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±1.95%
Power - Max: 590 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 700 nA @ 5 V
Voltage - Zener (Nom) (Vz): 8.2 V
Impedance (Max) (Zzt): 10 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Nexperia USA Inc.
Other Names: 1727-7685-1,1727-7685-2,934071157115,BZT52-B8V2X-ND,1727-7685-6,2156-BZT52-B8V2X-1727
Base Product Number: BZT52-B8V2

Buy Now Datasheet
 - BZT52-B8V2X - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 8.2V V(Z), 1.95%, 0.35W, Silicon, Unidirectional

Zener Diode, 8.2V V(Z), 1.95%, 0.35W, Silicon, Unidirectional

Supplier's Site Datasheet
8.2V 590MW Zener Diode - 287-BZT52-B8V2X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2V 590MW Zener Diode
287-BZT52-B8V2X
8.2V 590MW Zener Diode 287-BZT52-B8V2X
DIODE ZENER 8.2V 590MW SOD123 Product overview: BZT52-B8V2X from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 590MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 590MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-B8V2X can be used for catalog matching and distributor lookup.

DIODE ZENER 8.2V 590MW SOD123 Product overview: BZT52-B8V2X from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 590MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 590MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-B8V2X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZT52-B8V2X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52-B8V2X
Discrete Semiconductor Products - Diodes - Zener BZT52-B8V2X
DIODE ZENER 8.2V 590MW SOD123

DIODE ZENER 8.2V 590MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZT52-B8V2X
Zener Diodes BZT52-B8V2X
Zener Diodes BZT52-B8V2/SOD123/SO D2

Zener Diodes BZT52-B8V2/SOD123/SOD2

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52-B8V2X 985898-BZT52-B8V2X BZT52-B8V2X 287-BZT52-B8V2X BZT52-B8V2X BZT52-B8V2X
Product Name Voltage regulator diodes Discrete Semiconductor Products - Diodes - Zener - Single 8.2V 590MW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 250 mA
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data